Bourns, Inc. Digital Potentiometer, 50Kohm 10Turn 5%, 1.5W; Track Resistance Bourns 3610S-1-503

Description
DIGITAL POTENTIOMETER, 50KOHM 10TURN 5%, 1.5W; Track Resistance:50kohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No
Description
DIGITAL POTENTIOMETER, 50KOHM 10TURN 5%, 1.5W; Track Resistance:50kohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometer, 50Kohm 10Turn 5%, 1.5W; Track Resistance Bourns - 01F8333 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 50Kohm 10Turn 5%, 1.5W; Track Resistance Bourns
01F8333
Digital Potentiometer, 50Kohm 10Turn 5%, 1.5W; Track Resistance Bourns 01F8333
DIGITAL POTENTIOMETER, 50KOHM 10TURN 5%, 1.5W; Track Resistance:50kohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No

DIGITAL POTENTIOMETER, 50KOHM 10TURN 5%, 1.5W; Track Resistance:50kohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F8333
Product Name Digital Potentiometer, 50Kohm 10Turn 5%, 1.5W; Track Resistance Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details