Bourns, Inc. Rotary Potentiometers, Rheostats 3610S-1-502

Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 1.5W Solder Hook
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 1.5W Solder Hook
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3610S-1-502-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3610S-1-502-ND
Rotary Potentiometers, Rheostats 3610S-1-502-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 1.5W Solder Hook

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 1.5W Solder Hook

Buy Now Datasheet
Pot,Dial Combo;Rest 5 Kilohms;Snap-In;10 Turns;Pwr-Rtg 1.5W;Dim 7/8inDiax0.74inL - 70155351 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot,Dial Combo;Rest 5 Kilohms;Snap-In;10 Turns;Pwr-Rtg 1.5W;Dim 7/8inDiax0.74inL
70155351
Pot,Dial Combo;Rest 5 Kilohms;Snap-In;10 Turns;Pwr-Rtg 1.5W;Dim 7/8inDiax0.74inL 70155351
10 Turn Precision Knobpot® Potentiometers 10 turn; 7⁄8" dia. Cost saving; space saving; easy one-hole, snap-in mounting with integral digital readout. Temperature Range: –25°C to +85°C. Power Rating: 1.5 watts @ +25°C. Temperature Coefficient: ±50 ppm/°C. Tolerance: ±5%. Accuracy: ±0.5%.

10 Turn Precision Knobpot® Potentiometers
10 turn; 7⁄8" dia. Cost saving; space saving; easy one-hole, snap-in mounting with integral digital readout. Temperature Range: –25°C to +85°C. Power Rating: 1.5 watts @ +25°C. Temperature Coefficient: ±50 ppm/°C. Tolerance: ±5%. Accuracy: ±0.5%.

Supplier's Site
Digital Potentiometer, 5Kohm 10Turn, 5%, 1.5W; Track Resistance Bourns - 01F8330 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 5Kohm 10Turn, 5%, 1.5W; Track Resistance Bourns
01F8330
Digital Potentiometer, 5Kohm 10Turn, 5%, 1.5W; Track Resistance Bourns 01F8330
DIGITAL POTENTIOMETER, 5KOHM 10TURN, 5%, 1.5W; Track Resistance:5kohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No

DIGITAL POTENTIOMETER, 5KOHM 10TURN, 5%, 1.5W; Track Resistance:5kohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3610S-1-502 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3610S-1-502
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3610S-1-502
POT 5K OHM 1.5W WIREWOUND LINEAR

POT 5K OHM 1.5W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3610S-1-502-ND 70155351 01F8330 3610S-1-502
Product Name Rotary Potentiometers, Rheostats Pot,Dial Combo;Rest 5 Kilohms;Snap-In;10 Turns;Pwr-Rtg 1.5W;Dim 7/8inDiax0.74inL Digital Potentiometer, 5Kohm 10Turn, 5%, 1.5W; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Snap-In
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details