Bourns, Inc. Digital Potentiometer, 500 Ohm 10Turn 5%, 1.5W; Track Resistance Bourns 3610S-1-501

Description
DIGITAL POTENTIOMETER, 500 OHM 10TURN 5%, 1.5W; Track Resistance:500ohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No
Description
DIGITAL POTENTIOMETER, 500 OHM 10TURN 5%, 1.5W; Track Resistance:500ohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometer, 500 Ohm 10Turn 5%, 1.5W; Track Resistance Bourns - 01F8327 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 500 Ohm 10Turn 5%, 1.5W; Track Resistance Bourns
01F8327
Digital Potentiometer, 500 Ohm 10Turn 5%, 1.5W; Track Resistance Bourns 01F8327
DIGITAL POTENTIOMETER, 500 OHM 10TURN 5%, 1.5W; Track Resistance:500ohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No

DIGITAL POTENTIOMETER, 500 OHM 10TURN 5%, 1.5W; Track Resistance:500ohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F8327
Product Name Digital Potentiometer, 500 Ohm 10Turn 5%, 1.5W; Track Resistance Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details