Bourns, Inc. Digital Potentiometer, 20Kohm 10Turn 5%, 1.5W; Track Resistance Bourns 3610S-1-203

Description
DIGITAL POTENTIOMETER, 20KOHM 10TURN 5%, 1.5W; Track Resistance:20kohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No
Description
DIGITAL POTENTIOMETER, 20KOHM 10TURN 5%, 1.5W; Track Resistance:20kohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometer, 20Kohm 10Turn 5%, 1.5W; Track Resistance Bourns - 01F8332 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 20Kohm 10Turn 5%, 1.5W; Track Resistance Bourns
01F8332
Digital Potentiometer, 20Kohm 10Turn 5%, 1.5W; Track Resistance Bourns 01F8332
DIGITAL POTENTIOMETER, 20KOHM 10TURN 5%, 1.5W; Track Resistance:20kohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No

DIGITAL POTENTIOMETER, 20KOHM 10TURN 5%, 1.5W; Track Resistance:20kohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F8332
Product Name Digital Potentiometer, 20Kohm 10Turn 5%, 1.5W; Track Resistance Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers