Bourns, Inc. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3610S-1-202

Description
POT 2K OHM 1.5W WIREWOUND LINEAR
Description
POT 2K OHM 1.5W WIREWOUND LINEAR

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3610S-1-202 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3610S-1-202
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3610S-1-202
POT 2K OHM 1.5W WIREWOUND LINEAR

POT 2K OHM 1.5W WIREWOUND LINEAR

Supplier's Site
Digital Potentiometer, 2Kohm 10Turn, 5%, 1.5W; Track Resistance Bourns - 01F8329 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 2Kohm 10Turn, 5%, 1.5W; Track Resistance Bourns
01F8329
Digital Potentiometer, 2Kohm 10Turn, 5%, 1.5W; Track Resistance Bourns 01F8329
DIGITAL POTENTIOMETER, 2KOHM 10TURN, 5%, 1.5W; Track Resistance:2kohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No

DIGITAL POTENTIOMETER, 2KOHM 10TURN, 5%, 1.5W; Track Resistance:2kohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 3610S-1-202 01F8329
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Digital Potentiometer, 2Kohm 10Turn, 5%, 1.5W; Track Resistance Bourns
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers