Bourns, Inc. Digital Potentiometer, 200 Ohm 10Turn 5%, 1.5W; Track Resistance Bourns 3610S-1-201

Description
DIGITAL POTENTIOMETER, 200 OHM 10TURN 5%, 1.5W; Track Resistance:200ohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No
Description
DIGITAL POTENTIOMETER, 200 OHM 10TURN 5%, 1.5W; Track Resistance:200ohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometer, 200 Ohm 10Turn 5%, 1.5W; Track Resistance Bourns - 01F8326 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 200 Ohm 10Turn 5%, 1.5W; Track Resistance Bourns
01F8326
Digital Potentiometer, 200 Ohm 10Turn 5%, 1.5W; Track Resistance Bourns 01F8326
DIGITAL POTENTIOMETER, 200 OHM 10TURN 5%, 1.5W; Track Resistance:200ohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No

DIGITAL POTENTIOMETER, 200 OHM 10TURN 5%, 1.5W; Track Resistance:200ohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F8326
Product Name Digital Potentiometer, 200 Ohm 10Turn 5%, 1.5W; Track Resistance Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers