Bourns, Inc. Digital Potentiometer, 100Kohm 10Turn 5% 1.5W; Track Resistance Bourns 3610S-1-104

Description
DIGITAL POTENTIOMETER, 100KOHM 10TURN 5% 1.5W; Track Resistance:100kohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No
Description
DIGITAL POTENTIOMETER, 100KOHM 10TURN 5% 1.5W; Track Resistance:100kohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometer, 100Kohm 10Turn 5% 1.5W; Track Resistance Bourns - 01F8334 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 100Kohm 10Turn 5% 1.5W; Track Resistance Bourns
01F8334
Digital Potentiometer, 100Kohm 10Turn 5% 1.5W; Track Resistance Bourns 01F8334
DIGITAL POTENTIOMETER, 100KOHM 10TURN 5% 1.5W; Track Resistance:100kohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No

DIGITAL POTENTIOMETER, 100KOHM 10TURN 5% 1.5W; Track Resistance:100kohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3610S-1-104 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3610S-1-104
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3610S-1-104
POT 100K OHM 1.5W WIREWOUND LIN

POT 100K OHM 1.5W WIREWOUND LIN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 01F8334 3610S-1-104
Product Name Digital Potentiometer, 100Kohm 10Turn 5% 1.5W; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers