Bourns, Inc. Rotary Potentiometers, Rheostats 3610S-1-103

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 1.5W Solder Hook
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 1.5W Solder Hook
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3610S-1-103-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3610S-1-103-ND
Rotary Potentiometers, Rheostats 3610S-1-103-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 1.5W Solder Hook

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 1.5W Solder Hook

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3610S-1-103 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3610S-1-103
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3610S-1-103
POT 10K OHM 1.5W WIREWOUND LIN

POT 10K OHM 1.5W WIREWOUND LIN

Supplier's Site
Potentiometer - 14896602 - Radwell International
Willingboro, NJ, United States
Potentiometer
14896602
Potentiometer 14896602
DIGITAL POTENTIOMETER, 10K OHM, 10 TURN, 1.5 W, NO. OF GANGS:1, RESISTANCE TOLERANCE:5%. FREE 2 YEAR RADWELL WARRANTY

DIGITAL POTENTIOMETER, 10K OHM, 10 TURN, 1.5 W, NO. OF GANGS:1, RESISTANCE TOLERANCE:5%. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Potentiometer -  - Radwell International
Willingboro, NJ, United States
Potentiometer
Potentiometer
BOURNS Pilot Devices 3610S-1-103

BOURNS Pilot Devices 3610S-1-103

Supplier's Site
Digital Potentiometer, 10Kohm 10Turn 5%, 1.5W; Track Resistance Bourns - 01F8331 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 10Kohm 10Turn 5%, 1.5W; Track Resistance Bourns
01F8331
Digital Potentiometer, 10Kohm 10Turn 5%, 1.5W; Track Resistance Bourns 01F8331
DIGITAL POTENTIOMETER, 10KOHM 10TURN 5%, 1.5W; Track Resistance:10kohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No

DIGITAL POTENTIOMETER, 10KOHM 10TURN 5%, 1.5W; Track Resistance:10kohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No

Supplier's Site
Potentiometer; Track Resistance Bourns - 45Y9480 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer; Track Resistance Bourns
45Y9480
Potentiometer; Track Resistance Bourns 45Y9480
POTENTIOMETER; Track Resistance:10kohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:Knobpot 3610 Series; No. of Gangs:1; Adjustment Type:Knurled Knob; SVHC:Cadmium (15-Jan-2019); Operating Temperature Max:85°C; RoHS Compliant: No

POTENTIOMETER; Track Resistance:10kohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:Knobpot 3610 Series; No. of Gangs:1; Adjustment Type:Knurled Knob; SVHC:Cadmium (15-Jan-2019); Operating Temperature Max:85°C; RoHS Compliant: No

Supplier's Site
Pot,Dial Combo;Rest 10 Kilohms;Snap-In;10 Turns;Pwr 1.5W;Dim 7/8inDiax0.74inL - 70155352 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot,Dial Combo;Rest 10 Kilohms;Snap-In;10 Turns;Pwr 1.5W;Dim 7/8inDiax0.74inL
70155352
Pot,Dial Combo;Rest 10 Kilohms;Snap-In;10 Turns;Pwr 1.5W;Dim 7/8inDiax0.74inL 70155352
10 Turn Precision Knobpot® Potentiometers 10 turn; 7⁄8" dia. Cost saving; space saving; easy one-hole, snap-in mounting with integral digital readout. Temperature Range: –25°C to +85°C. Power Rating: 1.5 watts @ +25°C. Temperature Coefficient: ±50 ppm/°C. Tolerance: ±5%. Accuracy: ±0.5%.

10 Turn Precision Knobpot® Potentiometers
10 turn; 7⁄8" dia. Cost saving; space saving; easy one-hole, snap-in mounting with integral digital readout. Temperature Range: –25°C to +85°C. Power Rating: 1.5 watts @ +25°C. Temperature Coefficient: ±50 ppm/°C. Tolerance: ±5%. Accuracy: ±0.5%.

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International Radwell International Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3610S-1-103-ND 3610S-1-103 14896602 01F8331 45Y9480 70155352
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer Potentiometer Digital Potentiometer, 10Kohm 10Turn 5%, 1.5W; Track Resistance Bourns Potentiometer; Track Resistance Bourns Pot,Dial Combo;Rest 10 Kilohms;Snap-In;10 Turns;Pwr 1.5W;Dim 7/8inDiax0.74inL
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Snap-In
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - C1091RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details