Bourns, Inc. Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats 3610S-1-102

Description
Manufacturer: Bourns Inc. Category: Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats Package: Bulk Tolerance: ±5% Number of Turns: 10 Adjustment Type: User Defined Built in Switch: None Alternative Parts (Cross-Reference): Cross Product Status: Active Power (Watts): 1.5W
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Category: Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats Package: Bulk Tolerance: ±5% Number of Turns: 10 Adjustment Type: User Defined Built in Switch: None Alternative Parts (Cross-Reference): Cross Product Status: Active Power (Watts): 1.5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats -  - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats
Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats
Manufacturer: Bourns Inc. Category: Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats Package: Bulk Tolerance: ±5% Number of Turns: 10 Adjustment Type: User Defined Built in Switch: None Alternative Parts (Cross-Reference): Cross Product Status: Active Power (Watts): 1.5W

Manufacturer: Bourns Inc.
Category: Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats
Package: Bulk
Tolerance: ±5%
Number of Turns: 10
Adjustment Type: User Defined
Built in Switch: None
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Power (Watts): 1.5W

Buy Now Datasheet
Rotary Potentiometers, Rheostats - 3610S-1-102-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3610S-1-102-ND
Rotary Potentiometers, Rheostats 3610S-1-102-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 1.5W Solder Hook

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 1.5W Solder Hook

Buy Now Datasheet
Pot,Dial Combo;Rest 1 Kilohms;Snap-In;10 Turns;Pwr-Rtg 1.5W;Dim 7/8inDiax0.74inL - 70155350 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot,Dial Combo;Rest 1 Kilohms;Snap-In;10 Turns;Pwr-Rtg 1.5W;Dim 7/8inDiax0.74inL
70155350
Pot,Dial Combo;Rest 1 Kilohms;Snap-In;10 Turns;Pwr-Rtg 1.5W;Dim 7/8inDiax0.74inL 70155350
10 Turn Precision Knobpot® Potentiometers 10 turn; 7⁄8" dia. Cost saving; space saving; easy one-hole, snap-in mounting with integral digital readout. Temperature Range: –25°C to +85°C. Power Rating: 1.5 watts @ +25°C. Temperature Coefficient: ±50 ppm/°C. Tolerance: ±5%. Accuracy: ±0.5%.

10 Turn Precision Knobpot® Potentiometers
10 turn; 7⁄8" dia. Cost saving; space saving; easy one-hole, snap-in mounting with integral digital readout. Temperature Range: –25°C to +85°C. Power Rating: 1.5 watts @ +25°C. Temperature Coefficient: ±50 ppm/°C. Tolerance: ±5%. Accuracy: ±0.5%.

Supplier's Site
Digital Potentiometer, 1Kohm 10Turn, 5%, 1.5W; Track Resistance Bourns - 01F8328 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 1Kohm 10Turn, 5%, 1.5W; Track Resistance Bourns
01F8328
Digital Potentiometer, 1Kohm 10Turn, 5%, 1.5W; Track Resistance Bourns 01F8328
DIGITAL POTENTIOMETER, 1KOHM 10TURN, 5%, 1.5W; Track Resistance:1kohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No

DIGITAL POTENTIOMETER, 1KOHM 10TURN, 5%, 1.5W; Track Resistance:1kohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3610S Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:35.06mm RoHS Compliant: No

Supplier's Site
Potentiometer, Digital, 1.5W, 1K; Track Resistance Bourns - 45Y9479 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Digital, 1.5W, 1K; Track Resistance Bourns
45Y9479
Potentiometer, Digital, 1.5W, 1K; Track Resistance Bourns 45Y9479
POTENTIOMETER, DIGITAL, 1.5W, 1K; Track Resistance:1kohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:Knobpot 3610 Series; No. of Gangs:1; Adjustment Type:Knurled Knob; SVHC:Cadmium (15-Jan-2019); Operating RoHS Compliant: No

POTENTIOMETER, DIGITAL, 1.5W, 1K; Track Resistance:1kohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:Knobpot 3610 Series; No. of Gangs:1; Adjustment Type:Knurled Knob; SVHC:Cadmium (15-Jan-2019); Operating RoHS Compliant: No

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3610S-1-102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3610S-1-102
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3610S-1-102
POT 1K OHM 1.5W WIREWOUND LINEAR

POT 1K OHM 1.5W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Wirewound Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3610S-1-102-ND 70155350 01F8328 3610S-1-102
Product Name Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats Pot,Dial Combo;Rest 1 Kilohms;Snap-In;10 Turns;Pwr-Rtg 1.5W;Dim 7/8inDiax0.74inL Digital Potentiometer, 1Kohm 10Turn, 5%, 1.5W; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Digital Potentiometer Standard Potentiometer
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Snap-In
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details