Bourns 3590S-6-502L Potentiometer
3590S-6 10 turn wirewound pot,5K 22mm
3590S-6 10 turn wirewound pot,5K 22mm
POT 5K OHM 2W WIREWOUND LINEAR Product overview: 3590S-6-502L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-6-502L can be used for catalog matching and distributor lookup.
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Rotary Potentiometer, Wirewound, 3590S Series, 5 kohm, Linear, 10, 2 W, Panel RoHS Compliant: Yes
ROTARY POTENTIOMETER, 5K, 6MM, 5%; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6mm RoHS Compliant: Yes
POT 5K OHM 2W WIREWOUND LINEAR
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 7899396 | 7899396P | 84-3590S-6-502L | 3590S-6-502L-ND | 06X9197 | 17M3660 | 3590S-6-502L |
| Product Name | Potentiometers | Potentiometers | 2W Rheostat | Rotary Potentiometers, Rheostats | Rotary Potentiometer, Wirewound, 3590S Series, 5 Kohm, Linear, 10, 2 W, Panel Rohs Compliant Bourns | Rotary Potentiometer, 5K, 6Mm, 5%; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Mounting / Packaging | Panel Mount (Bushing); Solder lug | Panel Mount (Bushing) | Panel Mount (Bushing) | ||||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |||||
| Configuration | Single Turn | Single Turn | Single Resistor | Single Resistor | |||
| Resistance Taper | Linear; Linear | Rotary | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS |