Manufacturer: Bourns Inc.
Category: Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats
Package: Bulk
Tolerance: ±5%
Resistance (Ohms): 1k
Number of Turns: 10
Built in Switch: None
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Power (Watts): 2W
POT 1K OHM 2W WIREWOUND LINEAR Product overview: 3590S-6-102L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-6-102L can be used for catalog matching and distributor lookup.
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
POT 1K OHM 2W WIREWOUND LINEAR
POT 1K OHM 2W WIREWOUND LINEAR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Wirewound Resistors | Resistors | Wirewound Resistors |
| Product Number | 84-3590S-6-102L | 3590S-6-102L-ND | 3590S-6-102L | 3590S-6-102L | |
| Product Name | Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats | 2W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometers, Rheostats |
| Potentiometer Type | Digital Potentiometer | ||||
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Technology / Construction | Wirewound | ||||
| Power Rating | 2 watts | 2 watts | 2 watts | 2 watts |