POT 20K OHM 2W WIREWOUND LINEAR Product overview: 3590S-4-203L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-4-203L can be used for catalog matching and distributor lookup.
20k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
POT 20K OHM 2W WIREWOUND LINEAR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | 84-3590S-4-203L | 3590S-4-203L-ND | 3590S-4-203L |
| Product Name | 2W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Wirewound | ||
| Resistance Range | 20000 ohms | 20000 ohms | 20000 ohms |
| Power Rating | 2 watts | 2 watts | 2 watts |
| Standards and Certifications | RoHS | ||
| Category / Application | General Use |