5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Manufacturer: Bourns Inc.
Win Source Part Number: 721695-3590S-291-502
Packaging: Bulk
Termination Style: Solder Lug
Mounting Style: Panel Mount
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Actuator Type: Slotted
Actuator Length: 0.812" (20.63mm)
Resistance (Ohms): 5k
Bushing Thread: 3/8-32
Number of Turns: 10
Adjustment Type: User Defined
Resistive Material: Wirewound
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 3600°
Actuator Diameter: 0.2497" (6.34mm)
Size - Body: Round - 0.875" Dia x 0.732" H (22.22mm x 18.59mm)
Categories: Potentiometers, Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: 3590S
Manufacturer Pack Quantity: 5
MSL Level: 1 (Unlimited)
Power (W): 2W
POT 5K OHM 2W WIREWOUND LINEAR Product overview: 3590S-291-502L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-291-502L can be used for catalog matching and distributor lookup.
POT 5K OHM 2W WIREWOUND LINEAR
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3590S-291-502L-ND | 721695-3590S-291-502L | 84-3590S-291-502L | 3590S-291-502L |
| Product Name | Rotary Potentiometers, Rheostats | Rotary Potentiometers, Rheostats - 3590S-291-502L | 2W Rheostat | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Category / Application | General Use | |||
| Mounting / Packaging | Panel Mount (Bushing) | |||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |