Bourns, Inc. Rotary Potentiometers, Rheostats - 3590S-2-502L 3590S-2-502L

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1005212-3590S-2-502L Packaging: Bulk Termination Style: Solder Lug Mounting: Panel Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 5k Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.2497" (6.34mm) Categories: Potentiometers, Variable Resistors Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1005212-3590S-2-502L Packaging: Bulk Termination Style: Solder Lug Mounting: Panel Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 5k Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.2497" (6.34mm) Categories: Potentiometers, Variable Resistors Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - 3590S-2-502L
1005212-3590S-2-502L
Rotary Potentiometers, Rheostats - 3590S-2-502L 1005212-3590S-2-502L
Manufacturer: Bourns Inc. Win Source Part Number: 1005212-3590S-2-502L Packaging: Bulk Termination Style: Solder Lug Mounting: Panel Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 5k Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.2497" (6.34mm) Categories: Potentiometers, Variable Resistors Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1005212-3590S-2-502L
Packaging: Bulk
Termination Style: Solder Lug
Mounting: Panel Mount
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 2W
Actuator Type: Slotted
Actuator Length: 0.812" (20.63mm)
Resistance (Ohms): 5k
Bushing Thread: 3/8-32
Number of Turns: 10
Adjustment Type: User Defined
Resistive Material: Wirewound
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 3600°
Actuator Diameter: 0.2497" (6.34mm)
Categories: Potentiometers, Variable Resistors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
2W Rheostat - 84-3590S-2-502L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-3590S-2-502L
2W Rheostat 84-3590S-2-502L
POT 5K OHM 2W WIREWOUND LINEAR Product overview: 3590S-2-502L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-2-502L can be used for catalog matching and distributor lookup.

POT 5K OHM 2W WIREWOUND LINEAR Product overview: 3590S-2-502L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-2-502L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3590S-2-502L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3590S-2-502L-ND
Rotary Potentiometers, Rheostats 3590S-2-502L-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Potentiometers - 1070779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1070779
Potentiometers 1070779
Bourns 3590S-2-502L Potentiometer

Bourns 3590S-2-502L Potentiometer

Supplier's Site
Potentiometers - 1070779P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1070779P
Potentiometers 1070779P
Bourns 3590S-2-502L Potentiometer

Bourns 3590S-2-502L Potentiometer

Supplier's Site
Potentiometers - 1673584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1673584
Potentiometers 1673584
Bourns 3590S-2-502L Potentiometer

Bourns 3590S-2-502L Potentiometer

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3590S-2-502L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3590S-2-502L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3590S-2-502L
POT 5K OHM 2W WIREWOUND LINEAR

POT 5K OHM 2W WIREWOUND LINEAR

Supplier's Site
Rotary Potentiometers, Rheostats - 3590S-2-502L - ODG (Origin Data Global)
Shenzhen, China
Rotary Potentiometers, Rheostats
3590S-2-502L
Rotary Potentiometers, Rheostats 3590S-2-502L
POT 5K OHM 2W WIREWOUND LINEAR

POT 5K OHM 2W WIREWOUND LINEAR

Supplier's Site Datasheet
Potentiometer - 15320622 - Radwell International
Willingboro, NJ, United States
Potentiometer
15320622
Potentiometer 15320622
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 10 TURN, 273 V, 2 WATT, WIREWOUND, 5K OHM, 0.25% RESOLUTION, SOLDER LUG, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 10 TURN, 273 V, 2 WATT, WIREWOUND, 5K OHM, 0.25% RESOLUTION, SOLDER LUG, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Potentiometer -  - Radwell International
Willingboro, NJ, United States
Potentiometer
Potentiometer
BOURNS Pilot Devices 3590S-2-502L

BOURNS Pilot Devices 3590S-2-502L

Supplier's Site
Wirewound Potentiometer, 5Kohm, 5%, 2W; Track Resistance Bourns - 62K3212 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 5Kohm, 5%, 2W; Track Resistance Bourns
62K3212
Wirewound Potentiometer, 5Kohm, 5%, 2W; Track Resistance Bourns 62K3212
WIREWOUND POTENTIOMETER, 5KOHM, 5%, 2W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 5KOHM, 5%, 2W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Pot;Wirewound;5 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248
Fort Worth, TX, USA
Pot;Wirewound;5 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248"
70153744
Pot;Wirewound;5 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248" 70153744
Model 3590 10-turn precision potentiometer is the lowest cost multi-turn potentiometer on the market with features such as bushing mount, optional AR pin, plastic or metal shaft and bushings, wirewound resistive element, solder lug or PC pin terminals, & full body seal option. This Model is designed for HMI applications. Bushing Mount Optional AR Pin Feature Sealable (Full Body Seal) Plastic or Metal Shaft and Bushings Wirewound Solder Lugs or PC Pins

Model 3590 10-turn precision potentiometer is the lowest cost multi-turn potentiometer on the market with features such as bushing mount, optional AR pin, plastic or metal shaft and bushings, wirewound resistive element, solder lug or PC pin terminals, & full body seal option. This Model is designed for HMI applications.

  • Bushing Mount
  • Optional AR Pin Feature
  • Sealable (Full Body Seal)
  • Plastic or Metal Shaft and Bushings
  • Wirewound
  • Solder Lugs or PC Pins
Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Wirewound Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Wirewound Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Wirewound Resistors
Product Number 1005212-3590S-2-502L 84-3590S-2-502L 3590S-2-502L-ND 1070779 1070779P 3590S-2-502L 3590S-2-502L 15320622 62K3212 70153744
Product Name Rotary Potentiometers, Rheostats - 3590S-2-502L 2W Rheostat Rotary Potentiometers, Rheostats Potentiometers Potentiometers Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats Potentiometer Potentiometer Wirewound Potentiometer, 5Kohm, 5%, 2W; Track Resistance Bourns Pot;Wirewound;5 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248"
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 0.2500 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts 2 watts 2 watts
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details