Bourns, Inc. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3590S-2-502

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1329287-3590S-2-502 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Packaging: Bulk Termination Style: Solder Lug Standard Package: 5 Mounting: Panel Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 5k Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.2497" (6.34mm) Size - Body: Round - 0.875" Dia (22.23mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.31.0000 Other Part Number: Q1260609 Base Product Number: 3590S Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1329287-3590S-2-502 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Packaging: Bulk Termination Style: Solder Lug Standard Package: 5 Mounting: Panel Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 5k Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.2497" (6.34mm) Size - Body: Round - 0.875" Dia (22.23mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.31.0000 Other Part Number: Q1260609 Base Product Number: 3590S Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 1329287-3590S-2-502 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1329287-3590S-2-502
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1329287-3590S-2-502
Manufacturer: Bourns Inc. Win Source Part Number: 1329287-3590S-2-502 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Packaging: Bulk Termination Style: Solder Lug Standard Package: 5 Mounting: Panel Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 5k Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.2497" (6.34mm) Size - Body: Round - 0.875" Dia (22.23mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.31.0000 Other Part Number: Q1260609 Base Product Number: 3590S Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1329287-3590S-2-502
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Packaging: Bulk
Termination Style: Solder Lug
Standard Package: 5
Mounting: Panel Mount
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 2W
Actuator Type: Slotted
Actuator Length: 0.812" (20.63mm)
Resistance (Ohms): 5k
Bushing Thread: 3/8-32
Number of Turns: 10
Adjustment Type: User Defined
Resistive Material: Wirewound
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 3600°
Actuator Diameter: 0.2497" (6.34mm)
Size - Body: Round - 0.875" Dia (22.23mm)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.31.0000
Other Part Number: Q1260609
Base Product Number: 3590S
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Rotary Potentiometers, Rheostats - 3590S-2-502-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3590S-2-502-ND
Rotary Potentiometers, Rheostats 3590S-2-502-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
2W Rheostat - 84-3590S-2-502 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-3590S-2-502
2W Rheostat 84-3590S-2-502
POT 5K OHM 2W WIREWOUND LINEAR Product overview: 3590S-2-502 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-2-502 can be used for catalog matching and distributor lookup.

POT 5K OHM 2W WIREWOUND LINEAR Product overview: 3590S-2-502 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-2-502 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3590S-2-502 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3590S-2-502
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3590S-2-502
POT 5K OHM 2W WIREWOUND LINEAR

POT 5K OHM 2W WIREWOUND LINEAR

Supplier's Site
Rotary Potentiometers, Rheostats - 3590S-2-502 - ODG (Origin Data Global)
Shenzhen, China
Rotary Potentiometers, Rheostats
3590S-2-502
Rotary Potentiometers, Rheostats 3590S-2-502
POT 5K OHM 2W WIREWOUND LINEAR

POT 5K OHM 2W WIREWOUND LINEAR

Supplier's Site Datasheet
Potentiometer - 412995 - Radwell International
Willingboro, NJ, United States
Potentiometer
412995
Potentiometer 412995
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 10 TURN, 273 V, 2 WATT, WIREWOUND, 5K OHM, 0.25% RESOLUTION, SOLDER LUG, (ROHS REPLACEMENT: 3590S-2-502L). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 10 TURN, 273 V, 2 WATT, WIREWOUND, 5K OHM, 0.25% RESOLUTION, SOLDER LUG, (ROHS REPLACEMENT: 3590S-2-502L). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Potentiometer -  - Radwell International
Willingboro, NJ, United States
Potentiometer
Potentiometer
BOURNS Pilot Devices 3590S-2-502

BOURNS Pilot Devices 3590S-2-502

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global) Radwell International Radwell International
Product Category Wirewound Resistors Wirewound Resistors Resistors Resistors Wirewound Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1329287-3590S-2-502 3590S-2-502-ND 84-3590S-2-502 3590S-2-502 3590S-2-502 412995
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats 2W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats Potentiometer Potentiometer
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 0.2500 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data