Bourns, Inc. 500 OHM 2W Rheostat 3590S-2-501L

Description
POT 500 OHM 2W WIREWOUND LINEAR Product overview: 3590S-2-501L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 500 OHM, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-2-501L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 500 OHM 2W WIREWOUND LINEAR Product overview: 3590S-2-501L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 500 OHM, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-2-501L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 OHM 2W Rheostat - 84-3590S-2-501L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 2W Rheostat
84-3590S-2-501L
500 OHM 2W Rheostat 84-3590S-2-501L
POT 500 OHM 2W WIREWOUND LINEAR Product overview: 3590S-2-501L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 500 OHM, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-2-501L can be used for catalog matching and distributor lookup.

POT 500 OHM 2W WIREWOUND LINEAR Product overview: 3590S-2-501L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 500 OHM, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-2-501L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3590S-2-501L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3590S-2-501L-ND
Rotary Potentiometers, Rheostats 3590S-2-501L-ND
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

500 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - 3590S-2-501L
1005211-3590S-2-501L
Rotary Potentiometers, Rheostats - 3590S-2-501L 1005211-3590S-2-501L
Manufacturer: Bourns Inc. Win Source Part Number: 1005211-3590S-2-501L Packaging: Bulk Termination Style: Solder Lug Mounting: Panel Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 500 Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.2497" (6.34mm) Categories: Potentiometers, Variable Resistors Status: Active Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1005211-3590S-2-501L
Packaging: Bulk
Termination Style: Solder Lug
Mounting: Panel Mount
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 2W
Actuator Type: Slotted
Actuator Length: 0.812" (20.63mm)
Resistance (Ohms): 500
Bushing Thread: 3/8-32
Number of Turns: 10
Adjustment Type: User Defined
Resistive Material: Wirewound
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 3600°
Actuator Diameter: 0.2497" (6.34mm)
Categories: Potentiometers, Variable Resistors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Potentiometers - 1070741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1070741
Potentiometers 1070741
Bourns 3590S-2-501L Potentiometer

Bourns 3590S-2-501L Potentiometer

Supplier's Site
Potentiometers - 1070741P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1070741P
Potentiometers 1070741P
3590S-2 10 turn wirewound pot,500R 22mm

3590S-2 10 turn wirewound pot,500R 22mm

Supplier's Site
Potentiometers - 1673581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1673581
Potentiometers 1673581
3590S-2 10 turn wirewound pot,500R 22mm

3590S-2 10 turn wirewound pot,500R 22mm

Supplier's Site
Wirewound Potentiometer, 500 Ohm, 0.05, 2W; Track Resistance Bourns - 62K3211 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 500 Ohm, 0.05, 2W; Track Resistance Bourns
62K3211
Wirewound Potentiometer, 500 Ohm, 0.05, 2W; Track Resistance Bourns 62K3211
WIREWOUND POTENTIOMETER, 500 OHM, 0.05, 2W; Track Resistance:500ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 500 OHM, 0.05, 2W; Track Resistance:500ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site
POT;WIREWOUND;REST 500 OHMS;PANEL;LINEAR;PWR-RTG 2W;SHAFT DIA 0.2497IN - 70154579 - Allied Electronics, Inc.
Fort Worth, TX, USA
POT;WIREWOUND;REST 500 OHMS;PANEL;LINEAR;PWR-RTG 2W;SHAFT DIA 0.2497IN
70154579
POT;WIREWOUND;REST 500 OHMS;PANEL;LINEAR;PWR-RTG 2W;SHAFT DIA 0.2497IN 70154579
POT;WIREWOUND;REST 500 OHMS;PANEL;LINEAR;PW R-RTG 2W;SHAFT DIA 0.2497IN

POT;WIREWOUND;REST 500 OHMS;PANEL;LINEAR;PWR-RTG 2W;SHAFT DIA 0.2497IN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Wirewound Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 84-3590S-2-501L 3590S-2-501L-ND 1005211-3590S-2-501L 1070741 1070741P 62K3211 70154579
Product Name 500 OHM 2W Rheostat Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats - 3590S-2-501L Potentiometers Potentiometers Wirewound Potentiometer, 500 Ohm, 0.05, 2W; Track Resistance Bourns POT;WIREWOUND;REST 500 OHMS;PANEL;LINEAR;PWR-RTG 2W;SHAFT DIA 0.2497IN
Technology / Construction Wirewound Wirewound
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Standards and Certifications RoHS RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers