2.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
POT 2.5K OHM 2W WIREWOUND LINEAR Product overview: 3590S-2-252L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-2-252L can be used for catalog matching and distributor lookup.
POT 2.5K OHM 2W WIREWOUND LINEAR
POT, ROTARY, 2.5KOHM, 6.34MM DIA, 5%; Track Resistance:2.5kohm; No. of Turns:10Turns; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3590S-2-252L-ND | 84-3590S-2-252L | 3590S-2-252L | 14P8029 |
| Product Name | Rotary Potentiometers, Rheostats | 2W Rheostat | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Pot, Rotary, 2.5Kohm, 6.34Mm Dia, 5%; Track Resistance Bourns |
| Category / Application | General Use | |||
| Mounting / Packaging | Panel Mount (Bushing) | |||
| Resistance Range | 2500 ohms | 2500 ohms | 2500 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C |