Bourns, Inc. 2W Rheostat 3590S-2-203L

Description
POT 20K OHM 2W WIREWOUND LINEAR Product overview: 3590S-2-203L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-2-203L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 20K OHM 2W WIREWOUND LINEAR Product overview: 3590S-2-203L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-2-203L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Rheostat - 84-3590S-2-203L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-3590S-2-203L
2W Rheostat 84-3590S-2-203L
POT 20K OHM 2W WIREWOUND LINEAR Product overview: 3590S-2-203L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-2-203L can be used for catalog matching and distributor lookup.

POT 20K OHM 2W WIREWOUND LINEAR Product overview: 3590S-2-203L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-2-203L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - 3590S-2-203L
1005210-3590S-2-203L
Rotary Potentiometers, Rheostats - 3590S-2-203L 1005210-3590S-2-203L
Manufacturer: Bourns Inc. Win Source Part Number: 1005210-3590S-2-203L Packaging: Bulk Termination Style: Solder Lug Mounting: Panel Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 20k Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.2497" (6.34mm) Family Name: 3590 Categories: Potentiometers, Variable Resistors Status: Active Alternative Parts (Cross-Reference): 73JA20K; 73JB20K; MCWWPT-10-203-LF; M-22E10 20k; Introduction Date: October 15, 1997 ECCN: EAR99 Country of Origin: India, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1005210-3590S-2-203L
Packaging: Bulk
Termination Style: Solder Lug
Mounting: Panel Mount
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 2W
Actuator Type: Slotted
Actuator Length: 0.812" (20.63mm)
Resistance (Ohms): 20k
Bushing Thread: 3/8-32
Number of Turns: 10
Adjustment Type: User Defined
Resistive Material: Wirewound
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 3600°
Actuator Diameter: 0.2497" (6.34mm)
Family Name: 3590
Categories: Potentiometers, Variable Resistors
Status: Active
Alternative Parts (Cross-Reference): 73JA20K; 73JB20K; MCWWPT-10-203-LF; M-22E10 20k;
Introduction Date: October 15, 1997
ECCN: EAR99
Country of Origin: India, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Rotary Potentiometers, Rheostats - 3590S-2-203L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3590S-2-203L-ND
Rotary Potentiometers, Rheostats 3590S-2-203L-ND
20k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

20k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Potentiometers - 1070791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1070791
Potentiometers 1070791
Bourns 3590S-2-203L Potentiometer

Bourns 3590S-2-203L Potentiometer

Supplier's Site
Potentiometers - 1070791P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1070791P
Potentiometers 1070791P
Bourns 3590S-2-203L Potentiometer

Bourns 3590S-2-203L Potentiometer

Supplier's Site
Potentiometers - 1673587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1673587
Potentiometers 1673587
Bourns 3590S-2-203L Potentiometer

Bourns 3590S-2-203L Potentiometer

Supplier's Site
Wirewound Potentiometer, 20Kohm, 5%, 2W; Track Resistance Bourns - 62K3210 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 20Kohm, 5%, 2W; Track Resistance Bourns
62K3210
Wirewound Potentiometer, 20Kohm, 5%, 2W; Track Resistance Bourns 62K3210
WIREWOUND POTENTIOMETER, 20KOHM, 5%, 2W; Track Resistance:20kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 20KOHM, 5%, 2W; Track Resistance:20kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3590S-2-203L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3590S-2-203L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3590S-2-203L
POT 20K OHM 2W WIREWOUND LINEAR

POT 20K OHM 2W WIREWOUND LINEAR

Supplier's Site
Pot;Wirewound;20 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248
Fort Worth, TX, USA
Pot;Wirewound;20 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248"
70153743
Pot;Wirewound;20 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248" 70153743
Model 3590 10-turn precision potentiometer is the lowest cost multi-turn potentiometer on the market with features such as bushing mount, optional AR pin, plastic or metal shaft and bushings, wirewound resistive element, solder lug or PC pin terminals, & full body seal option. This Model is designed for HMI applications. Bushing Mount Optional AR Pin Feature Sealable (Full Body Seal) Plastic or Metal Shaft and Bushings Wirewound Solder Lugs or PC Pins

Model 3590 10-turn precision potentiometer is the lowest cost multi-turn potentiometer on the market with features such as bushing mount, optional AR pin, plastic or metal shaft and bushings, wirewound resistive element, solder lug or PC pin terminals, & full body seal option. This Model is designed for HMI applications.

  • Bushing Mount
  • Optional AR Pin Feature
  • Sealable (Full Body Seal)
  • Plastic or Metal Shaft and Bushings
  • Wirewound
  • Solder Lugs or PC Pins
Supplier's Site
Rotary Potentiometers, Rheostats - 3590S-2-203L - ODG (Origin Data Global)
Shenzhen, China
Rotary Potentiometers, Rheostats
3590S-2-203L
Rotary Potentiometers, Rheostats 3590S-2-203L
POT 20K OHM 2W WIREWOUND LINEAR

POT 20K OHM 2W WIREWOUND LINEAR

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Resistors Wirewound Resistors Wirewound Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Wirewound Resistors Wirewound Resistors
Product Number 84-3590S-2-203L 1005210-3590S-2-203L 3590S-2-203L-ND 1070791 1070791P 62K3210 3590S-2-203L 70153743 3590S-2-203L
Product Name 2W Rheostat Rotary Potentiometers, Rheostats - 3590S-2-203L Rotary Potentiometers, Rheostats Potentiometers Potentiometers Wirewound Potentiometer, 20Kohm, 5%, 2W; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot;Wirewound;20 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248" Rotary Potentiometers, Rheostats
Technology / Construction Wirewound Wirewound
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts 2 watts 2 watts
Standards and Certifications RoHS RoHS
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data