Bourns, Inc. Potentiometers 3590S-2-202L

Description
Bourns 3590S-2-202L Potentiometer
Request a Quote Datasheet
Description
Bourns 3590S-2-202L Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 1070763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1070763
Potentiometers 1070763
Bourns 3590S-2-202L Potentiometer

Bourns 3590S-2-202L Potentiometer

Supplier's Site
Potentiometers - 1070763P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1070763P
Potentiometers 1070763P
POTENT 3590 2K

POTENT 3590 2K

Supplier's Site
Potentiometers - 1673583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1673583
Potentiometers 1673583
3590S-2 10 turn wirewound pot,2K 22mm

3590S-2 10 turn wirewound pot,2K 22mm

Supplier's Site
2W Rheostat - 84-3590S-2-202L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-3590S-2-202L
2W Rheostat 84-3590S-2-202L
POT 2K OHM 2W WIREWOUND LINEAR Product overview: 3590S-2-202L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-2-202L can be used for catalog matching and distributor lookup.

POT 2K OHM 2W WIREWOUND LINEAR Product overview: 3590S-2-202L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-2-202L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3590S-2-202L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3590S-2-202L-ND
Rotary Potentiometers, Rheostats 3590S-2-202L-ND
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

2k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Rotary Potentiometers, Rheostats - 3590S-2-202L - 1005209-3590S-2-202L - Win Source Electronics
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - 3590S-2-202L
1005209-3590S-2-202L
Rotary Potentiometers, Rheostats - 3590S-2-202L 1005209-3590S-2-202L
Manufacturer: Bourns Inc. Win Source Part Number: 1005209-3590S-2-202L Packaging: Bulk Termination Style: Solder Lug Mounting: Panel Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 2k Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.2497" (6.34mm) Categories: Potentiometers, Variable Resistors Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1005209-3590S-2-202L
Packaging: Bulk
Termination Style: Solder Lug
Mounting: Panel Mount
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 2W
Actuator Type: Slotted
Actuator Length: 0.812" (20.63mm)
Resistance (Ohms): 2k
Bushing Thread: 3/8-32
Number of Turns: 10
Adjustment Type: User Defined
Resistive Material: Wirewound
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 3600°
Actuator Diameter: 0.2497" (6.34mm)
Categories: Potentiometers, Variable Resistors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3590S-2-202L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3590S-2-202L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3590S-2-202L
POT 2K OHM 2W WIREWOUND LINEAR

POT 2K OHM 2W WIREWOUND LINEAR

Supplier's Site
Potentiometer -  - Radwell International
Willingboro, NJ, United States
Potentiometer
Potentiometer
BOURNS Pilot Devices 3590S-2-202L

BOURNS Pilot Devices 3590S-2-202L

Supplier's Site
Wirewound Potentiometer, 2Kohm, 5%, 2W; Track Resistance Bourns - 62K3209 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 2Kohm, 5%, 2W; Track Resistance Bourns
62K3209
Wirewound Potentiometer, 2Kohm, 5%, 2W; Track Resistance Bourns 62K3209
WIREWOUND POTENTIOMETER, 2KOHM, 5%, 2W; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 2KOHM, 5%, 2W; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Rotary Potentiometer, Wirewound, 3590S Series, 2 Kohm, Linear, 10, 2 W, Panel Rohs Compliant Bourns - 46Y2718 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Wirewound, 3590S Series, 2 Kohm, Linear, 10, 2 W, Panel Rohs Compliant Bourns
46Y2718
Rotary Potentiometer, Wirewound, 3590S Series, 2 Kohm, Linear, 10, 2 W, Panel Rohs Compliant Bourns 46Y2718
Rotary Potentiometer, Wirewound, 3590S Series, 2 kohm, Linear, 10, 2 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Wirewound, 3590S Series, 2 kohm, Linear, 10, 2 W, Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3590S-2-202L - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3590S-2-202L
Resistors >> Variable Resistors/Potentiometers 3590S-2-202L
±5% 2W 2kΩ - Variable Resistors/Potentiome ters ROHS

±5% 2W 2kΩ - Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Pot;Wirewound;2 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248
Fort Worth, TX, USA
Pot;Wirewound;2 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248"
70153742
Pot;Wirewound;2 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248" 70153742
Model 3590 10-turn precision potentiometer is the lowest cost multi-turn potentiometer on the market with features such as bushing mount, optional AR pin, plastic or metal shaft and bushings, wirewound resistive element, solder lug or PC pin terminals, & full body seal option. This Model is designed for HMI applications. Bushing Mount Optional AR Pin Feature Sealable (Full Body Seal) Plastic or Metal Shaft and Bushings Wirewound Solder Lugs or PC Pins

Model 3590 10-turn precision potentiometer is the lowest cost multi-turn potentiometer on the market with features such as bushing mount, optional AR pin, plastic or metal shaft and bushings, wirewound resistive element, solder lug or PC pin terminals, & full body seal option. This Model is designed for HMI applications.

  • Bushing Mount
  • Optional AR Pin Feature
  • Sealable (Full Body Seal)
  • Plastic or Metal Shaft and Bushings
  • Wirewound
  • Solder Lugs or PC Pins
Supplier's Site
Rotary Potentiometers, Rheostats - 3590S-2-202L - ODG (Origin Data Global)
Shenzhen, China
Rotary Potentiometers, Rheostats
3590S-2-202L
Rotary Potentiometers, Rheostats 3590S-2-202L
POT 2K OHM 2W WIREWOUND LINEAR

POT 2K OHM 2W WIREWOUND LINEAR

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Wirewound Resistors Wirewound Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Wirewound Resistors Wirewound Resistors
Product Number 1070763 1070763P 84-3590S-2-202L 3590S-2-202L-ND 1005209-3590S-2-202L 3590S-2-202L 62K3209 46Y2718 3590S-2-202L 70153742 3590S-2-202L
Product Name Potentiometers Potentiometers 2W Rheostat Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats - 3590S-2-202L Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer Wirewound Potentiometer, 2Kohm, 5%, 2W; Track Resistance Bourns Rotary Potentiometer, Wirewound, 3590S Series, 2 Kohm, Linear, 10, 2 W, Panel Rohs Compliant Bourns Resistors >> Variable Resistors/Potentiometers Pot;Wirewound;2 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248" Rotary Potentiometers, Rheostats
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Multiturn Multiturn Single Resistor Single Resistor
Resistance Taper Linear; Linear Rotary
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details