Bourns, Inc. Rotary Potentiometers, Rheostats - 3590S-2-201L 3590S-2-201L

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1005208-3590S-2-201L Packaging: Bulk Termination Style: Solder Lug Mounting: Panel Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 200 Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.2497" (6.34mm) Categories: Potentiometers, Variable Resistors Status: Active Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1005208-3590S-2-201L Packaging: Bulk Termination Style: Solder Lug Mounting: Panel Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 200 Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.2497" (6.34mm) Categories: Potentiometers, Variable Resistors Status: Active Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - 3590S-2-201L
1005208-3590S-2-201L
Rotary Potentiometers, Rheostats - 3590S-2-201L 1005208-3590S-2-201L
Manufacturer: Bourns Inc. Win Source Part Number: 1005208-3590S-2-201L Packaging: Bulk Termination Style: Solder Lug Mounting: Panel Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 200 Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.2497" (6.34mm) Categories: Potentiometers, Variable Resistors Status: Active Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1005208-3590S-2-201L
Packaging: Bulk
Termination Style: Solder Lug
Mounting: Panel Mount
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 2W
Actuator Type: Slotted
Actuator Length: 0.812" (20.63mm)
Resistance (Ohms): 200
Bushing Thread: 3/8-32
Number of Turns: 10
Adjustment Type: User Defined
Resistive Material: Wirewound
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 3600°
Actuator Diameter: 0.2497" (6.34mm)
Categories: Potentiometers, Variable Resistors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
200 OHM 2W Rheostat - 84-3590S-2-201L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 2W Rheostat
84-3590S-2-201L
200 OHM 2W Rheostat 84-3590S-2-201L
POT 200 OHM 2W WIREWOUND LINEAR Product overview: 3590S-2-201L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 200 OHM, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-2-201L can be used for catalog matching and distributor lookup.

POT 200 OHM 2W WIREWOUND LINEAR Product overview: 3590S-2-201L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 200 OHM, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-2-201L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers - 1070735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1070735
Potentiometers 1070735
Bourns 3590S-2-201L Potentiometer

Bourns 3590S-2-201L Potentiometer

Supplier's Site
Potentiometers - 1070735P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1070735P
Potentiometers 1070735P
3590S-2 10 turn wirewound pot,200R 22mm

3590S-2 10 turn wirewound pot,200R 22mm

Supplier's Site
Potentiometers - 1673580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1673580
Potentiometers 1673580
3590S-2 10 turn wirewound pot,200R 22mm

3590S-2 10 turn wirewound pot,200R 22mm

Supplier's Site
Rotary Potentiometers, Rheostats - 3590S-2-201L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3590S-2-201L-ND
Rotary Potentiometers, Rheostats 3590S-2-201L-ND
200 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

200 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Wirewound Potentiometer, 200 Ohm, 0.05, 2W; Track Resistance Bourns - 62K3208 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 200 Ohm, 0.05, 2W; Track Resistance Bourns
62K3208
Wirewound Potentiometer, 200 Ohm, 0.05, 2W; Track Resistance Bourns 62K3208
WIREWOUND POTENTIOMETER, 200 OHM, 0.05, 2W; Track Resistance:200ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 200 OHM, 0.05, 2W; Track Resistance:200ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3590S-2-201L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3590S-2-201L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3590S-2-201L
POT 200 OHM 2W WIREWOUND LINEAR

POT 200 OHM 2W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Wirewound Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors Resistors
Product Number 1005208-3590S-2-201L 84-3590S-2-201L 1070735 1070735P 3590S-2-201L-ND 62K3208 3590S-2-201L
Product Name Rotary Potentiometers, Rheostats - 3590S-2-201L 200 OHM 2W Rheostat Potentiometers Potentiometers Rotary Potentiometers, Rheostats Wirewound Potentiometer, 200 Ohm, 0.05, 2W; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details