Bourns, Inc. Potentiometers 3590S-2-104L

Description
Bourns 3590S-2-104L Potentiometer
Request a Quote Datasheet
Description
Bourns 3590S-2-104L Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 1070814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1070814
Potentiometers 1070814
Bourns 3590S-2-104L Potentiometer

Bourns 3590S-2-104L Potentiometer

Supplier's Site
Potentiometers - 1070814P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1070814P
Potentiometers 1070814P
POTENT 3590 100K

POTENT 3590 100K

Supplier's Site
Potentiometers - 1673589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1673589
Potentiometers 1673589
3590S-2 10 turn wirewound pot,100K 22mm

3590S-2 10 turn wirewound pot,100K 22mm

Supplier's Site
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - 3590S-2-104L
1005207-3590S-2-104L
Rotary Potentiometers, Rheostats - 3590S-2-104L 1005207-3590S-2-104L
Manufacturer: Bourns Inc. Win Source Part Number: 1005207-3590S-2-104L Packaging: Bulk Termination Style: Solder Lug Mounting: Panel Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 100k Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.2497" (6.34mm) Categories: Potentiometers, Variable Resistors Status: Active Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1005207-3590S-2-104L
Packaging: Bulk
Termination Style: Solder Lug
Mounting: Panel Mount
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 2W
Actuator Type: Slotted
Actuator Length: 0.812" (20.63mm)
Resistance (Ohms): 100k
Bushing Thread: 3/8-32
Number of Turns: 10
Adjustment Type: User Defined
Resistive Material: Wirewound
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 3600°
Actuator Diameter: 0.2497" (6.34mm)
Categories: Potentiometers, Variable Resistors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2W Rheostat - 84-3590S-2-104L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-3590S-2-104L
2W Rheostat 84-3590S-2-104L
POT 100K OHM 2W WIREWOUND LINEAR Product overview: 3590S-2-104L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-2-104L can be used for catalog matching and distributor lookup.

POT 100K OHM 2W WIREWOUND LINEAR Product overview: 3590S-2-104L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-2-104L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3590S-2-104L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3590S-2-104L-ND
Rotary Potentiometers, Rheostats 3590S-2-104L-ND
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

100k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Rotary Potentiometers, Rheostats - 3590S-2-104L - ODG (Origin Data Global)
Shenzhen, China
Rotary Potentiometers, Rheostats
3590S-2-104L
Rotary Potentiometers, Rheostats 3590S-2-104L
POT 100K OHM 2W WIREWOUND LINEAR

POT 100K OHM 2W WIREWOUND LINEAR

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3590S-2-104L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3590S-2-104L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3590S-2-104L
POT 100K OHM 2W WIREWOUND LINEAR

POT 100K OHM 2W WIREWOUND LINEAR

Supplier's Site
Wirewound Potentiometer, 100Kohm, 5%, 2W; Track Resistance Bourns - 62K3207 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 100Kohm, 5%, 2W; Track Resistance Bourns
62K3207
Wirewound Potentiometer, 100Kohm, 5%, 2W; Track Resistance Bourns 62K3207
WIREWOUND POTENTIOMETER, 100KOHM, 5%, 2W; Track Resistance:100kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 100KOHM, 5%, 2W; Track Resistance:100kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

Supplier's Site
Pot;Wirewound;100 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248
Fort Worth, TX, USA
Pot;Wirewound;100 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248"
70153741
Pot;Wirewound;100 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248" 70153741
Model 3590 10-turn precision potentiometer is the lowest cost multi-turn potentiometer on the market with features such as bushing mount, optional AR pin, plastic or metal shaft and bushings, wirewound resistive element, solder lug or PC pin terminals, & full body seal option. This Model is designed for HMI applications. Bushing Mount Optional AR Pin Feature Sealable (Full Body Seal) Plastic or Metal Shaft and Bushings Wirewound Solder Lugs or PC Pins

Model 3590 10-turn precision potentiometer is the lowest cost multi-turn potentiometer on the market with features such as bushing mount, optional AR pin, plastic or metal shaft and bushings, wirewound resistive element, solder lug or PC pin terminals, & full body seal option. This Model is designed for HMI applications.

  • Bushing Mount
  • Optional AR Pin Feature
  • Sealable (Full Body Seal)
  • Plastic or Metal Shaft and Bushings
  • Wirewound
  • Solder Lugs or PC Pins
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors Wirewound Resistors Wirewound Resistors Resistors Resistors Wirewound Resistors
Product Number 1070814 1070814P 1005207-3590S-2-104L 84-3590S-2-104L 3590S-2-104L-ND 3590S-2-104L 3590S-2-104L 62K3207 70153741
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats - 3590S-2-104L 2W Rheostat Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Wirewound Potentiometer, 100Kohm, 5%, 2W; Track Resistance Bourns Pot;Wirewound;100 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248"
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Multiturn Multiturn Single Resistor
Resistance Taper Linear; Linear Rotary
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data