Bourns, Inc. Potentiometers 3590S-2-103L

Description
Bourns 3590S-2-103L Potentiometer
Request a Quote Datasheet
Description
Bourns 3590S-2-103L Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 1070785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1070785
Potentiometers 1070785
Bourns 3590S-2-103L Potentiometer

Bourns 3590S-2-103L Potentiometer

Supplier's Site
Potentiometers - 1070785P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1070785P
Potentiometers 1070785P
POTENT 3590 10K

POTENT 3590 10K

Supplier's Site
Rotary Potentiometers, Rheostats - 3590S-2-103L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3590S-2-103L-ND
Rotary Potentiometers, Rheostats 3590S-2-103L-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
2W Rheostat - 84-3590S-2-103L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-3590S-2-103L
2W Rheostat 84-3590S-2-103L
POT 10K OHM 2W WIREWOUND LINEAR Product overview: 3590S-2-103L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-2-103L can be used for catalog matching and distributor lookup.

POT 10K OHM 2W WIREWOUND LINEAR Product overview: 3590S-2-103L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-2-103L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3590S-2-103L - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3590S-2-103L
Resistors >> Variable Resistors/Potentiometers 3590S-2-103L
±5% ±50ppm/°C 2W 10kΩ - Variable Resistors/Potentiome ters ROHS

±5% ±50ppm/°C 2W 10kΩ - Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3590S-2-103L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3590S-2-103L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3590S-2-103L
POT 10K OHM 2W WIREWOUND LINEAR

POT 10K OHM 2W WIREWOUND LINEAR

Supplier's Site
Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Bourns - 62K3206 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Bourns
62K3206
Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Bourns 62K3206
WIREWOUND POTENTIOMETER, 10KOHM, 5%, 2W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 10KOHM, 5%, 2W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Rotary Potentiometer, Wirewound, 3590S Series, 10 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Bourns - 87X9837 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Wirewound, 3590S Series, 10 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Bourns
87X9837
Rotary Potentiometer, Wirewound, 3590S Series, 10 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Bourns 87X9837
Rotary Potentiometer, Wirewound, 3590S Series, 10 kohm, Linear, 10, 2 W, Bushing RoHS Compliant: Yes

Rotary Potentiometer, Wirewound, 3590S Series, 10 kohm, Linear, 10, 2 W, Bushing RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometer -  - Radwell International
Willingboro, NJ, United States
Potentiometer
Potentiometer
BOURNS Pilot Devices 3590S-2-103L

BOURNS Pilot Devices 3590S-2-103L

Supplier's Site
Pot;Wirewound;10 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248
Fort Worth, TX, USA
Pot;Wirewound;10 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248"
70153740
Pot;Wirewound;10 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248" 70153740
Model 3590 10-turn precision potentiometer is the lowest cost multi-turn potentiometer on the market with features such as bushing mount, optional AR pin, plastic or metal shaft and bushings, wirewound resistive element, solder lug or PC pin terminals, & full body seal option. This Model is designed for HMI applications. Bushing Mount Optional AR Pin Feature Sealable (Full Body Seal) Plastic or Metal Shaft and Bushings Wirewound Solder Lugs or PC Pins

Model 3590 10-turn precision potentiometer is the lowest cost multi-turn potentiometer on the market with features such as bushing mount, optional AR pin, plastic or metal shaft and bushings, wirewound resistive element, solder lug or PC pin terminals, & full body seal option. This Model is designed for HMI applications.

  • Bushing Mount
  • Optional AR Pin Feature
  • Sealable (Full Body Seal)
  • Plastic or Metal Shaft and Bushings
  • Wirewound
  • Solder Lugs or PC Pins
Supplier's Site
Rotary Potentiometers, Rheostats - 3590S-2-103L - ODG (Origin Data Global)
Shenzhen, China
Rotary Potentiometers, Rheostats
3590S-2-103L
Rotary Potentiometers, Rheostats 3590S-2-103L
POT 10K OHM 2W WIREWOUND LINEAR

POT 10K OHM 2W WIREWOUND LINEAR

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Radwell International Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Wirewound Resistors Wirewound Resistors
Product Number 1070785 1070785P 3590S-2-103L-ND 84-3590S-2-103L 3590S-2-103L 3590S-2-103L 62K3206 87X9837 70153740 3590S-2-103L
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats 2W Rheostat Resistors >> Variable Resistors/Potentiometers Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Bourns Rotary Potentiometer, Wirewound, 3590S Series, 10 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Bourns Potentiometer Pot;Wirewound;10 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248" Rotary Potentiometers, Rheostats
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Multiturn Multiturn Multiturn Single Resistor Single Resistor
Resistance Taper Linear; Linear Rotary
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details