Bourns, Inc. Potentiometers 3590S-2-102L

Description
Bourns 3590S-2-102L Potentiometer
Request a Quote Datasheet
Description
Bourns 3590S-2-102L Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 1070757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1070757
Potentiometers 1070757
Bourns 3590S-2-102L Potentiometer

Bourns 3590S-2-102L Potentiometer

Supplier's Site
Potentiometers - 1070757P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1070757P
Potentiometers 1070757P
POTENT 3590 1K

POTENT 3590 1K

Supplier's Site
Potentiometers - 1673582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1673582
Potentiometers 1673582
3590S-2 10 turn wirewound pot,1K 22mm

3590S-2 10 turn wirewound pot,1K 22mm

Supplier's Site
2W Rheostat - 84-3590S-2-102L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-3590S-2-102L
2W Rheostat 84-3590S-2-102L
POT 1K OHM 2W WIREWOUND LINEAR Product overview: 3590S-2-102L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-2-102L can be used for catalog matching and distributor lookup.

POT 1K OHM 2W WIREWOUND LINEAR Product overview: 3590S-2-102L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-2-102L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3590S-2-102L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3590S-2-102L-ND
Rotary Potentiometers, Rheostats 3590S-2-102L-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Pot;Wirewound;1 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248
Fort Worth, TX, USA
Pot;Wirewound;1 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248"
70153739
Pot;Wirewound;1 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248" 70153739
Model 3590 10-turn precision potentiometer is the lowest cost multi-turn potentiometer on the market with features such as bushing mount, optional AR pin, plastic or metal shaft and bushings, wirewound resistive element, solder lug or PC pin terminals, & full body seal option. This Model is designed for HMI applications. Bushing Mount Optional AR Pin Feature Sealable (Full Body Seal) Plastic or Metal Shaft and Bushings Wirewound Solder Lugs or PC Pins

Model 3590 10-turn precision potentiometer is the lowest cost multi-turn potentiometer on the market with features such as bushing mount, optional AR pin, plastic or metal shaft and bushings, wirewound resistive element, solder lug or PC pin terminals, & full body seal option. This Model is designed for HMI applications.

  • Bushing Mount
  • Optional AR Pin Feature
  • Sealable (Full Body Seal)
  • Plastic or Metal Shaft and Bushings
  • Wirewound
  • Solder Lugs or PC Pins
Supplier's Site
Potentiometer - 15956536 - Radwell International
Willingboro, NJ, United States
Potentiometer
15956536
Potentiometer 15956536
WIREWOUND POTENTIOMETER, 1KOHM, 5%, 2W; TRACK RESISTANCE:1KOHM; NO. OF TURNS:10TURNS; TRACK TAPER:LINEAR; POWER RATING:2W; RESISTANCE TOLERANCE:± 5%; PRODUCT RANGE:3590S SERIES; POTENTIOMETER MOUNTING:PANEL MOUNT; NO. OF GANGS:1 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND POTENTIOMETER, 1KOHM, 5%, 2W; TRACK RESISTANCE:1KOHM; NO. OF TURNS:10TURNS; TRACK TAPER:LINEAR; POWER RATING:2W; RESISTANCE TOLERANCE:± 5%; PRODUCT RANGE:3590S SERIES; POTENTIOMETER MOUNTING:PANEL MOUNT; NO. OF GANGS:1 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Potentiometer -  - Radwell International
Willingboro, NJ, United States
Potentiometer
Potentiometer
BOURNS Pilot Devices 3590S-2-102L

BOURNS Pilot Devices 3590S-2-102L

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3590S-2-102L - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3590S-2-102L
Resistors >> Variable Resistors/Potentiometers 3590S-2-102L
±5% 1kΩ - Variable Resistors/Potentiome ters ROHS

±5% 1kΩ - Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3590S-2-102L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3590S-2-102L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3590S-2-102L
POT 1K OHM 2W WIREWOUND LINEAR

POT 1K OHM 2W WIREWOUND LINEAR

Supplier's Site
Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Bourns - 62K3205 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Bourns
62K3205
Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Bourns 62K3205
WIREWOUND POTENTIOMETER, 1KOHM, 5%, 2W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 1KOHM, 5%, 2W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Rotary Potentiometers, Rheostats - 3590S-2-102L - ODG (Origin Data Global)
Shenzhen, China
Rotary Potentiometers, Rheostats
3590S-2-102L
Rotary Potentiometers, Rheostats 3590S-2-102L
POT 1K OHM 2W WIREWOUND LINEAR

POT 1K OHM 2W WIREWOUND LINEAR

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Radwell International Radwell International LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Wirewound Resistors Wirewound Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Wirewound Resistors
Product Number 1070757 1070757P 84-3590S-2-102L 3590S-2-102L-ND 70153739 15956536 3590S-2-102L 3590S-2-102L 62K3205 3590S-2-102L
Product Name Potentiometers Potentiometers 2W Rheostat Rotary Potentiometers, Rheostats Pot;Wirewound;1 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248" Potentiometer Potentiometer Resistors >> Variable Resistors/Potentiometers Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Bourns Rotary Potentiometers, Rheostats
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Multiturn Multiturn Single Resistor
Resistance Taper Linear; Linear Rotary
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details