Bourns, Inc. Rotary Potentiometers, Rheostats - 3590S-2-101L 3590S-2-101L

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1005206-3590S-2-101L Packaging: Bulk Termination Style: Solder Lug Mounting: Panel Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 100 Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.2497" (6.34mm) Family Name: 3590 Categories: Potentiometers, Variable Resistors Status: Active Alternative Parts (Cross-Reference): MCWWPT-10-101-LF; 73JB100; 73JA100; Introduction Date: October 15, 1997 ECCN: EAR99 Country of Origin: India, Mexico Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1005206-3590S-2-101L Packaging: Bulk Termination Style: Solder Lug Mounting: Panel Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 100 Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.2497" (6.34mm) Family Name: 3590 Categories: Potentiometers, Variable Resistors Status: Active Alternative Parts (Cross-Reference): MCWWPT-10-101-LF; 73JB100; 73JA100; Introduction Date: October 15, 1997 ECCN: EAR99 Country of Origin: India, Mexico Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - 3590S-2-101L
1005206-3590S-2-101L
Rotary Potentiometers, Rheostats - 3590S-2-101L 1005206-3590S-2-101L
Manufacturer: Bourns Inc. Win Source Part Number: 1005206-3590S-2-101L Packaging: Bulk Termination Style: Solder Lug Mounting: Panel Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 100 Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.2497" (6.34mm) Family Name: 3590 Categories: Potentiometers, Variable Resistors Status: Active Alternative Parts (Cross-Reference): MCWWPT-10-101-LF; 73JB100; 73JA100; Introduction Date: October 15, 1997 ECCN: EAR99 Country of Origin: India, Mexico Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1005206-3590S-2-101L
Packaging: Bulk
Termination Style: Solder Lug
Mounting: Panel Mount
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 2W
Actuator Type: Slotted
Actuator Length: 0.812" (20.63mm)
Resistance (Ohms): 100
Bushing Thread: 3/8-32
Number of Turns: 10
Adjustment Type: User Defined
Resistive Material: Wirewound
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 3600°
Actuator Diameter: 0.2497" (6.34mm)
Family Name: 3590
Categories: Potentiometers, Variable Resistors
Status: Active
Alternative Parts (Cross-Reference): MCWWPT-10-101-LF; 73JB100; 73JA100;
Introduction Date: October 15, 1997
ECCN: EAR99
Country of Origin: India, Mexico
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Rotary Potentiometers, Rheostats - 3590S-2-101L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3590S-2-101L-ND
Rotary Potentiometers, Rheostats 3590S-2-101L-ND
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

100 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
100 OHM 2W Rheostat - 84-3590S-2-101L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 2W Rheostat
84-3590S-2-101L
100 OHM 2W Rheostat 84-3590S-2-101L
POT 100 OHM 2W WIREWOUND LINEAR Product overview: 3590S-2-101L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 100 OHM, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-2-101L can be used for catalog matching and distributor lookup.

POT 100 OHM 2W WIREWOUND LINEAR Product overview: 3590S-2-101L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 100 OHM, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-2-101L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pot, Rotary, 100 Ohm, 5%; Track Resistance Bourns - 17M3649 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Rotary, 100 Ohm, 5%; Track Resistance Bourns
17M3649
Pot, Rotary, 100 Ohm, 5%; Track Resistance Bourns 17M3649
POT, ROTARY, 100 OHM, 5%; Track Resistance:100ohm; No. of Turns:10Turns; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

POT, ROTARY, 100 OHM, 5%; Track Resistance:100ohm; No. of Turns:10Turns; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3590S-2-101L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3590S-2-101L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3590S-2-101L
POT 100 OHM 2W WIREWOUND LINEAR

POT 100 OHM 2W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Wirewound Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 1005206-3590S-2-101L 3590S-2-101L-ND 84-3590S-2-101L 17M3649 3590S-2-101L
Product Name Rotary Potentiometers, Rheostats - 3590S-2-101L Rotary Potentiometers, Rheostats 100 OHM 2W Rheostat Pot, Rotary, 100 Ohm, 5%; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details