Bourns, Inc. Track Resistance Bourns 3590S-1-502L.

Description
Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.3mm; No. of Gangs:1; Resistance Min:5ohmRoHS Compliant: Yes
Description
Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.3mm; No. of Gangs:1; Resistance Min:5ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Track Resistance Bourns - 30AC4477 - Newark, An Avnet Company
Chicago, IL, United States
Track Resistance Bourns
30AC4477
Track Resistance Bourns 30AC4477
Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.3mm; No. of Gangs:1; Resistance Min:5ohmRoHS Compliant: Yes

Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.3mm; No. of Gangs:1; Resistance Min:5ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AC4477
Product Name Track Resistance Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details