Bourns, Inc. 2W Rheostat 3590S-1-502L

Description
POT 5K OHM 2W WIREWOUND LINEAR Product overview: 3590S-1-502L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-1-502L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 5K OHM 2W WIREWOUND LINEAR Product overview: 3590S-1-502L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-1-502L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Rheostat - 84-3590S-1-502L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-3590S-1-502L
2W Rheostat 84-3590S-1-502L
POT 5K OHM 2W WIREWOUND LINEAR Product overview: 3590S-1-502L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-1-502L can be used for catalog matching and distributor lookup.

POT 5K OHM 2W WIREWOUND LINEAR Product overview: 3590S-1-502L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-1-502L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - 3590S-1-502L
1128295-3590S-1-502L
Rotary Potentiometers, Rheostats - 3590S-1-502L 1128295-3590S-1-502L
Manufacturer: Bourns Inc. Win Source Part Number: 1128295-3590S-1-502L Packaging: Bulk Termination Style: Solder Lug Mounting Style: Panel Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 5k Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.248" (6.30mm) Size - Body: Round - 0.875" Dia x 0.732" H (22.22mm x 18.60mm) Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 3590S Manufacturer Pack Quantity: 5 MSL Level: 1 (Unlimited) Power (W): 2W

Manufacturer: Bourns Inc.
Win Source Part Number: 1128295-3590S-1-502L
Packaging: Bulk
Termination Style: Solder Lug
Mounting Style: Panel Mount
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Actuator Type: Slotted
Actuator Length: 0.812" (20.63mm)
Resistance (Ohms): 5k
Bushing Thread: 3/8-32
Number of Turns: 10
Adjustment Type: User Defined
Resistive Material: Wirewound
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 3600°
Actuator Diameter: 0.248" (6.30mm)
Size - Body: Round - 0.875" Dia x 0.732" H (22.22mm x 18.60mm)
Categories: Potentiometers, Variable Resistors
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 3590S
Manufacturer Pack Quantity: 5
MSL Level: 1 (Unlimited)
Power (W): 2W

Buy Now
Potentiometers - 7377647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7377647
Potentiometers 7377647
Bourns 3590S-1-502L Potentiometer

Bourns 3590S-1-502L Potentiometer

Supplier's Site
Potentiometers - 7377647P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7377647P
Potentiometers 7377647P
Wirewound potentiometer 5K 5% 2W 22mm

Wirewound potentiometer 5K 5% 2W 22mm

Supplier's Site
Potentiometers - 1674669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1674669
Potentiometers 1674669
Wirewound potentiometer 5K 5% 2W 22mm

Wirewound potentiometer 5K 5% 2W 22mm

Supplier's Site
Rotary Potentiometers, Rheostats - 3590S-1-502L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3590S-1-502L-ND
Rotary Potentiometers, Rheostats 3590S-1-502L-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3590S-1-502L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3590S-1-502L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3590S-1-502L
POT 5K OHM 2W WIREWOUND LINEAR

POT 5K OHM 2W WIREWOUND LINEAR

Supplier's Site
Wirewound Potentiometer, 5Kohm, 5%, 2W; Track Resistance Bourns - 62K3203 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 5Kohm, 5%, 2W; Track Resistance Bourns
62K3203
Wirewound Potentiometer, 5Kohm, 5%, 2W; Track Resistance Bourns 62K3203
WIREWOUND POTENTIOMETER, 5KOHM, 5%, 2W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 5KOHM, 5%, 2W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Pot;Wirewound;5 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248
Fort Worth, TX, USA
Pot;Wirewound;5 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248"
70153737
Pot;Wirewound;5 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248" 70153737
Model 3590 10-turn precision potentiometer is the lowest cost multi-turn potentiometer on the market with features such as bushing mount, optional AR pin, plastic or metal shaft and bushings, wirewound resistive element, solder lug or PC pin terminals, & full body seal option. This Model is designed for HMI applications. Bushing Mount Optional AR Pin Feature Sealable (Full Body Seal) Plastic or Metal Shaft and Bushings Wirewound Solder Lugs or PC Pins

Model 3590 10-turn precision potentiometer is the lowest cost multi-turn potentiometer on the market with features such as bushing mount, optional AR pin, plastic or metal shaft and bushings, wirewound resistive element, solder lug or PC pin terminals, & full body seal option. This Model is designed for HMI applications.

  • Bushing Mount
  • Optional AR Pin Feature
  • Sealable (Full Body Seal)
  • Plastic or Metal Shaft and Bushings
  • Wirewound
  • Solder Lugs or PC Pins
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors Resistors Wirewound Resistors
Product Number 84-3590S-1-502L 1128295-3590S-1-502L 7377647 7377647P 3590S-1-502L-ND 3590S-1-502L 62K3203 70153737
Product Name 2W Rheostat Rotary Potentiometers, Rheostats - 3590S-1-502L Potentiometers Potentiometers Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Wirewound Potentiometer, 5Kohm, 5%, 2W; Track Resistance Bourns Pot;Wirewound;5 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248"
Technology / Construction Wirewound Wirewound
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts 2 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data