Bourns, Inc. Rotary Potentiometers, Rheostats 3590S-1-202L

Description
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet
Description
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3590S-1-202L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3590S-1-202L-ND
Rotary Potentiometers, Rheostats 3590S-1-202L-ND
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

2k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Potentiometers - 7377635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7377635
Potentiometers 7377635
Bourns 3590S-1-202L Potentiometer

Bourns 3590S-1-202L Potentiometer

Supplier's Site
Potentiometers - 7377635P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7377635P
Potentiometers 7377635P
Wirewound potentiometer 2K 5% 2W 22mm

Wirewound potentiometer 2K 5% 2W 22mm

Supplier's Site
Potentiometers - 1674666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1674666
Potentiometers 1674666
Wirewound potentiometer 2K 5% 2W 22mm

Wirewound potentiometer 2K 5% 2W 22mm

Supplier's Site
2W Rheostat - 84-3590S-1-202L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-3590S-1-202L
2W Rheostat 84-3590S-1-202L
POT 2K OHM 2W WIREWOUND LINEAR Product overview: 3590S-1-202L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-1-202L can be used for catalog matching and distributor lookup.

POT 2K OHM 2W WIREWOUND LINEAR Product overview: 3590S-1-202L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-1-202L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3590S-1-202L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3590S-1-202L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3590S-1-202L
POT 2K OHM 2W WIREWOUND LINEAR

POT 2K OHM 2W WIREWOUND LINEAR

Supplier's Site
Pot;Wirewound;2 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248
Fort Worth, TX, USA
Pot;Wirewound;2 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248"
70154223
Pot;Wirewound;2 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248" 70154223
Model 3590 10-turn precision potentiometer is the lowest cost multi-turn potentiometer on the market with features such as bushing mount, optional AR pin, plastic or metal shaft and bushings, wirewound resistive element, solder lug or PC pin terminals, & full body seal option. This Model is designed for HMI applications. Bushing Mount Optional AR Pin Feature Sealable (Full Body Seal) Plastic or Metal Shaft and Bushings Wirewound Solder Lugs or PC Pins

Model 3590 10-turn precision potentiometer is the lowest cost multi-turn potentiometer on the market with features such as bushing mount, optional AR pin, plastic or metal shaft and bushings, wirewound resistive element, solder lug or PC pin terminals, & full body seal option. This Model is designed for HMI applications.

  • Bushing Mount
  • Optional AR Pin Feature
  • Sealable (Full Body Seal)
  • Plastic or Metal Shaft and Bushings
  • Wirewound
  • Solder Lugs or PC Pins
Supplier's Site
Wirewound Potentiometer, 2W; Track Resistance Bourns - 17M3648 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 2W; Track Resistance Bourns
17M3648
Wirewound Potentiometer, 2W; Track Resistance Bourns 17M3648
WIREWOUND POTENTIOMETER, 2W; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.3mm RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 2W; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Wirewound Resistors Resistors
Product Number 3590S-1-202L-ND 7377635 7377635P 84-3590S-1-202L 3590S-1-202L 70154223 17M3648
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers 2W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot;Wirewound;2 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248" Wirewound Potentiometer, 2W; Track Resistance Bourns
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug Panel Mount (Bushing)
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data