POT 10K OHM 2W WIREWOUND LINEAR Product overview: 3590S-1-103L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590S-1-103L can be used for catalog matching and distributor lookup.
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Bourns 3590S-1-103L Potentiometer
Potentiometer Plastic wirewound solder 1
Model 3590 10-turn precision potentiometer is the lowest cost multi-turn potentiometer on the market with features such as bushing mount, optional AR pin, plastic or metal shaft and bushings, wirewound resistive element, solder lug or PC pin terminals, & full body seal option. This Model is designed for HMI applications.
WIREWOUND POTENTIOMETER, 10KOHM, 5%, 2W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590S Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes
Rotary Potentiometer, Wirewound, 3590S Series, 10 kohm, Linear, 10, 2 W, Bushing RoHS Compliant: Yes
POT 10K OHM 2W WIREWOUND LINEAR
POT 10K OHM 2W WIREWOUND LINEAR
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Potentiometers, Rheostats, and Trimmers | Wirewound Resistors | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 84-3590S-1-103L | 3590S-1-103L-ND | 1814420 | 70153735 | 62K3199 | 42Y1417 | 3590S-1-103L | 3590S-1-103L |
| Product Name | 2W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers | Pot;Wirewound;10 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248" | Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Bourns | Rotary Potentiometer, Wirewound, 3590S Series, 10 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometers, Rheostats |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Power Rating | 2 watts | 2 watts | 2 watts | 2 watts | 2 watts | 2 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Category / Application | General Use | General Use |