Bourns, Inc. Rotary Potentiometers, Rheostats 3590P-4-503L

Description
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W PC Pins
Request a Quote Datasheet
Description
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3590P-4-503L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3590P-4-503L-ND
Rotary Potentiometers, Rheostats 3590P-4-503L-ND
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W PC Pins

50k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W PC Pins

Buy Now Datasheet
2W Rheostat - 84-3590P-4-503L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-3590P-4-503L
2W Rheostat 84-3590P-4-503L
POT 50K OHM 2W WIREWOUND LINEAR Product overview: 3590P-4-503L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590P-4-503L can be used for catalog matching and distributor lookup.

POT 50K OHM 2W WIREWOUND LINEAR Product overview: 3590P-4-503L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590P-4-503L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3590P-4-503L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3590P-4-503L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3590P-4-503L
POT 50K OHM 2W WIREWOUND LINEAR

POT 50K OHM 2W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number 3590P-4-503L-ND 84-3590P-4-503L 3590P-4-503L
Product Name Rotary Potentiometers, Rheostats 2W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Features Non-Inductive
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details