POT 20K OHM 2W WIREWOUND LINEAR
| DigiKey | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 118-3590P-4-203L-ND |
| Product Name | Rotary Potentiometers, Rheostats |
| Category / Application | General Use |
| Mounting / Packaging | Panel Mount (Bushing) |
| Features | Non-Inductive |
| Resistance Range | 20000 ohms |