Bourns, Inc. 2W Rheostat 3549S-2AA-502/502A

Description
POT 5K OHM 2W WIREWOUND LINEAR Product overview: 3549S-2AA-502/502A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549S-2AA-502/502 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 5K OHM 2W WIREWOUND LINEAR Product overview: 3549S-2AA-502/502A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549S-2AA-502/502 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 5K OHM 2W WIREWOUND LINEAR Product overview: 3549S-2AA-502/502A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549S-2AA-502/502 A can be used for catalog matching and distributor lookup.

POT 5K OHM 2W WIREWOUND LINEAR Product overview: 3549S-2AA-502/502A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549S-2AA-502/502A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers - 6928541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928541
Potentiometers 6928541
Bourns 3549S-2AA-502/502A Potentiometer

Bourns 3549S-2AA-502/502A Potentiometer

Supplier's Site
Potentiometers - 6928541P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928541P
Potentiometers 6928541P
Precision Pot - 7/8" Dia,10Turn, 5K

Precision Pot - 7/8" Dia,10Turn, 5K

Supplier's Site
Potentiometers - 1674540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1674540
Potentiometers 1674540
Precision Pot - 7/8" Dia,10Turn, 5K

Precision Pot - 7/8" Dia,10Turn, 5K

Supplier's Site
Rotary Potentiometers, Rheostats - 3549S-2AA-502/502A-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3549S-2AA-502/502A-ND
Rotary Potentiometers, Rheostats 3549S-2AA-502/502A-ND
5k Ohm 2 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

5k Ohm 2 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Rotary Potentiometer, 5Kohm, 2W, ±3%; Track Resistance Bourns - 33M2951 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 5Kohm, 2W, ±3%; Track Resistance Bourns
33M2951
Rotary Potentiometer, 5Kohm, 2W, ±3%; Track Resistance Bourns 33M2951
ROTARY POTENTIOMETER, 5KOHM, 2W, ±3%; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3549S Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mmRoHS Compliant: Yes

ROTARY POTENTIOMETER, 5KOHM, 2W, ±3%; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3549S Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mmRoHS Compliant: Yes

Supplier's Site
Precision Pot-7/8 22Mm Dia 10T Ww; Track Resistance Bourns - 62M2579 - Newark, An Avnet Company
Chicago, IL, United States
Precision Pot-7/8 22Mm Dia 10T Ww; Track Resistance Bourns
62M2579
Precision Pot-7/8 22Mm Dia 10T Ww; Track Resistance Bourns 62M2579
PRECISION POT-7/8" 22MM DIA 10T WW; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3549S Series; Potentiometer Mounting:Bushing; Shaft Diameter:6.34mm; No. RoHS Compliant: Yes

PRECISION POT-7/8" 22MM DIA 10T WW; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3549S Series; Potentiometer Mounting:Bushing; Shaft Diameter:6.34mm; No. RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3549S-2AA-502/502A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3549S-2AA-502/502A
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3549S-2AA-502/502A
POT 5K OHM 2W WIREWOUND LINEAR

POT 5K OHM 2W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors Resistors Resistors
Product Number 84-3549S-2AA-502/502A 6928541 6928541P 3549S-2AA-502/502A-ND 33M2951 62M2579 3549S-2AA-502/502A
Product Name 2W Rheostat Potentiometers Potentiometers Rotary Potentiometers, Rheostats Rotary Potentiometer, 5Kohm, 2W, ±3%; Track Resistance Bourns Precision Pot-7/8 22Mm Dia 10T Ww; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Wirewound
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts
Operating Temperature -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details