POT 10K OHM 2W WIREWOUND LINEAR Product overview: 3549S-2AA-103/103A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549S-2AA-103/103
10k Ohm 2 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | 84-3549S-2AA-103/103A | 3549S-2AA-103/103A-ND |
| Product Name | 2W Rheostat | Rotary Potentiometers, Rheostats |
| Technology / Construction | Wirewound | |
| Resistance Range | 10000 ohms | 10000 ohms |
| Power Rating | 2 watts | 2 watts |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS |