1k, 10k Ohm 2 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
POT 1K/10K OHM 2W WIREWOUND LIN
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3549S-2AA-102/103A-ND | 3549S-2AA-102/103A |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Category / Application | General Use | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Resistance Range | 1000 to 10000 ohms | 1000 ohms |