100 Ohm 2 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
POT 100 OHM 2W WIREWOUND LINEAR
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3549S-2AA-101/101A-ND | 3549S-2AA-101/101A |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Category / Application | General Use | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Resistance Range | 100 ohms | 100 ohms |