Bourns, Inc. Rotary Potentiometers, Rheostats 3549S-1BB-103B

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 118-3549S-1BB-103B-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
118-3549S-1BB-103B-ND
Rotary Potentiometers, Rheostats 118-3549S-1BB-103B-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats -  - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats
Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats
Manufacturer: Bourns Inc. Category: Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats Package: Tray Tolerance: ±3% Resistance (Ohms): 10k Number of Turns: 10 Built in Switch: None Alternative Parts (Cross-Reference): Cross Product Status: Active Power (Watts): 2W

Manufacturer: Bourns Inc.
Category: Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats
Package: Tray
Tolerance: ±3%
Resistance (Ohms): 10k
Number of Turns: 10
Built in Switch: None
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Power (Watts): 2W

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers
Product Number 118-3549S-1BB-103B-ND
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 10000 ohms 10000 ohms
Tolerance 3 +/- % 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123457 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Specialty Resistor - TSC-50A - Riedon, Inc.
Specs
Category / Application Power Applications
Standards and Certifications RoHS
Features Non-Inductive (optional feature)
View Details