5k Ohm 1 Gang Linear Servo Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
POT 5K OHM 2W WIREWOUND LINEAR Product overview: 3549S-1AE-502A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549S-1AE-502A can be used for catalog matching and distributor lookup.
Bourns 3549S-1AE-502A Potentiometer
Bourns 3549S-1AE-502A Potentiometer
Bourns 3549S-1AE-502A Potentiometer
POT 5K OHM 2W WIREWOUND LINEAR
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3549S-1AE-502A-ND | 84-3549S-1AE-502A | 6928547 | 6928547P | 3549S-1AE-502A |
| Product Name | Rotary Potentiometers, Rheostats | 2W Rheostat | Potentiometers | Potentiometers | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Category / Application | General Use | ||||
| Mounting / Packaging | Servo Mount | Solder lug | |||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | |
| Tolerance | 3 +/- % | 3 +/- % | |||
| Temperature Coefficient | 50 ±ppm/°C |