20k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
POT 20K OHM 2W WIREWOUND LINEAR Product overview: 3549S-1AA-203A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549S-1AA-203A can be used for catalog matching and distributor lookup.
Bourns 3549S-1AA-203A Potentiometer
Bourns 3549S-1AA-203A Potentiometer
Bourns 3549S-1AA-203A Potentiometer
POT 20K OHM 2W WIREWOUND LINEAR
ROTARY POTENTIOMETER, 20KOHM, 2W, ±3%; Track Resistance:20kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3549S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 3549S-1AA-203A-ND | 84-3549S-1AA-203A | 6928525 | 6928525P | 3549S-1AA-203A | 17M3644 |
| Product Name | Rotary Potentiometers, Rheostats | 2W Rheostat | Potentiometers | Potentiometers | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, 20Kohm, 2W, ±3%; Track Resistance Bourns |
| Category / Application | General Use | |||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Solder lug | Panel Mount (Bushing) | |||
| Resistance Range | 20000 ohms | 20000 ohms | 20000 ohms | 20000 ohms | ||
| Tolerance | 3 +/- % | 3 +/- % | 3 +/- % | |||
| Temperature Coefficient | 50 ±ppm/°C |