POT 100K OHM 2W WIREWOUND LINEAR Product overview: 3549S-1AA-104A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549S-1AA-104A can be used for catalog matching and distributor lookup.
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Bourns 3549S-1AA-104A Potentiometer
Precision Pot - 7/8" Dia,10Turn, 100K
Precision Pot - 7/8" Dia,10Turn, 100K
ROTARY POTENTIOMETER, 100K, 6.35MM, 3%; Track Resistance:100kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3549S Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes
Rotary Potentiometer, Wirewound, 3549S Series, 100 kohm, Linear, 10, 2 W, Bushing RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 84-3549S-1AA-104A | 3549S-1AA-104A-ND | 6928519 | 6928519P | 14P8011 | 62M2569 |
| Product Name | 2W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | Rotary Potentiometer, 100K, 6.35Mm, 3%; Track Resistance Bourns | Rotary Potentiometer, Wirewound, 3549S Series, 100 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Bourns |
| Technology / Construction | Wirewound | Wirewound | ||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | |||
| Power Rating | 2 watts | 2 watts | 2 watts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS |