10k Ohm 2 Gang Linear Panel Mount Potentiometer None 10 Kierros Hybritron® 2W Solder Lug
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 118-3549H-2BD-103/103A-ND |
| Product Name | Rotary Potentiometers, Rheostats |
| Technology / Construction | Hybritron® |
| Mounting / Packaging | Panel Mount (Bushing) |
| Potentiometer Type | Standard Potentiometer |
| Configuration | Multiturn |