5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Hybritron® 2W Solder Lug
POT 5K OHM 2W HYBRITRON LINEAR Product overview: 3549H-1BH-502B from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549H-1BH-502B can be used for catalog matching and distributor lookup.
POT, LINEAR, 5K, 2W, 10%, SLOTTED; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3549 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6mm RoHS Compliant: Yes
POT 5K OHM 2W HYBRITRON LINEAR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 118-3549H-1BH-502B-ND | 84-3549H-1BH-502B | 76T0873 | 3549H-1BH-502B |
| Product Name | Rotary Potentiometers, Rheostats | 2W Rheostat | Pot, Linear, 5K, 2W, 10%, Slotted; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Hybritron® | |||
| Mounting / Packaging | Panel Mount (Bushing) | |||
| Potentiometer Type | Standard Potentiometer | |||
| Configuration | Multiturn | Single Resistor | ||
| Resistance Taper | Linear |