Bourns, Inc. 2W Rheostat 3549H-1AF-103A

Description
POT 10K OHM 2W HYBRITRON LINEAR Product overview: 3549H-1AF-103A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549H-1AF-103A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 10K OHM 2W HYBRITRON LINEAR Product overview: 3549H-1AF-103A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549H-1AF-103A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Rheostat - 84-3549H-1AF-103A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 10K OHM 2W HYBRITRON LINEAR Product overview: 3549H-1AF-103A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549H-1AF-103A can be used for catalog matching and distributor lookup.

POT 10K OHM 2W HYBRITRON LINEAR Product overview: 3549H-1AF-103A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549H-1AF-103A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 118-3549H-1AF-103A-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
118-3549H-1AF-103A-ND
Rotary Potentiometers, Rheostats 118-3549H-1AF-103A-ND
10k Ohm 1 Gang Linear Servo Mount Potentiometer None 10 Kierros Hybritron® 2W Solder Lug

10k Ohm 1 Gang Linear Servo Mount Potentiometer None 10 Kierros Hybritron® 2W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3549H-1AF-103A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3549H-1AF-103A
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3549H-1AF-103A
POT 10K OHM 2W HYBRITRON LINEAR

POT 10K OHM 2W HYBRITRON LINEAR

Supplier's Site
Linear Potentiometer, 10Kohm, 10%, 2W; Track Resistance Bourns - 44X7129 - Newark, An Avnet Company
Chicago, IL, United States
Linear Potentiometer, 10Kohm, 10%, 2W; Track Resistance Bourns
44X7129
Linear Potentiometer, 10Kohm, 10%, 2W; Track Resistance Bourns 44X7129
LINEAR POTENTIOMETER, 10KOHM, 10%, 2W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3549H Series; Potentiometer Mounting:Servo Mount; No. of Gangs:1 RoHS Compliant: Yes

LINEAR POTENTIOMETER, 10KOHM, 10%, 2W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3549H Series; Potentiometer Mounting:Servo Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-3549H-1AF-103A 118-3549H-1AF-103A-ND 3549H-1AF-103A 44X7129
Product Name 2W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Linear Potentiometer, 10Kohm, 10%, 2W; Track Resistance Bourns
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS
Technology / Construction Hybritron®
Mounting / Packaging Servo Mount
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers