POT 1K OHM 2W HYBRITRON LINEAR Product overview: 3549H-1AE-102B from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549H-1AE-102B can be used for catalog matching and distributor lookup.
1k Ohm 1 Gang Linear Servo Mount Potentiometer None 10 Kierros Hybritron® 2W Solder Lug
POT 1K OHM 2W HYBRITRON LINEAR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 84-3549H-1AE-102B | 3549H-1AE-102B-ND | 3549H-1AE-102B |
| Product Name | 2W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Hybritron | Hybritron® | |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms |
| Power Rating | 2 watts | 2 watts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS |