10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Hybritron® 2W Solder Lug
POT 10K OHM 2W HYBRITRON LINEAR Product overview: 3549H-1AA-103A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549H-1AA-103A can be used for catalog matching and distributor lookup.
Bourns 3549H-1AA-103A Potentiometer
Precision Pot - 7/8" Dia,10Turn, 10K
Precision Pot - 7/8" Dia,10Turn, 10K
POT 10K OHM 2W HYBRITRON LINEAR
ROTARY POTENTIOMETER, 10KOHM, 2W, ±10%; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3549H Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 3549H-1AA-103A-ND | 84-3549H-1AA-103A | 6928490 | 6928490P | 3549H-1AA-103A | 17M3634 |
| Product Name | Rotary Potentiometers, Rheostats | 2W Rheostat | Potentiometers | Potentiometers | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, 10Kohm, 2W, ±10%; Track Resistance Bourns |
| Technology / Construction | Hybritron® | Hybritron | ||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Solder lug | Panel Mount (Bushing) | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Multiturn | Multiturn | Multiturn | Single Resistor | ||
| Resistance Taper | Linear | Linear; Linear | Rotary |