Bourns, Inc. Rotary Potentiometers, Rheostats 3548H-1AB-502A

Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Hybritron® 1.5W Solder Lug
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Hybritron® 1.5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3548H-1AB-502A-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3548H-1AB-502A-ND
Rotary Potentiometers, Rheostats 3548H-1AB-502A-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Hybritron® 1.5W Solder Lug

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Hybritron® 1.5W Solder Lug

Buy Now Datasheet
Pot, Linear, 5K, 1.5W, 10%, Slotted; Track Resistance Bourns - 23T3821 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Linear, 5K, 1.5W, 10%, Slotted; Track Resistance Bourns
23T3821
Pot, Linear, 5K, 1.5W, 10%, Slotted; Track Resistance Bourns 23T3821
POT, LINEAR, 5K, 1.5W, 10%, SLOTTED; Track Resistance:5kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 10%; Product Range:3548 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, LINEAR, 5K, 1.5W, 10%, SLOTTED; Track Resistance:5kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 10%; Product Range:3548 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3548H-1AB-502A - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3548H-1AB-502A
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3548H-1AB-502A
POT 5K OHM 1.5W HYBRITRON LINEAR

POT 5K OHM 1.5W HYBRITRON LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3548H-1AB-502A-ND 23T3821 3548H-1AB-502A
Product Name Rotary Potentiometers, Rheostats Pot, Linear, 5K, 1.5W, 10%, Slotted; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Hybritron®
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Multiturn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details