10k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Hybritron® 1.5W Solder Lug
POT 10K OHM 1.5W HYBRITRON LIN
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3548H-1AA-103A-ND | 3548H-1AA-103A |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Hybritron® | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Multiturn |