1k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Hybritron® 1.5W Solder Lug
Win Source Part Number: 1354434-3548H-1AA-10
Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Mfr: Bourns Inc.
Series: Hybritron® 3548
Package: Tray
Product Status: Active
Base Product Number: 3548H
Mounting Type: Panel Mount
HTSUS: 8533.40.8070
Tolerance: ±10%
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1.5W
Actuator Type: Slotted
Termination Style: Solder Lug
Resistance (Ohms): 1k
Number of Turns: 5
Adjustment Type: User Defined
Resistive Material: Hybritron®
Built in Switch: None
Taper: Linear
Number of Gangs: 1
Rotation: 1800°
Actuator Length: 0.813" (20.64mm)
Actuator Diameter: 0.250" (6.35mm)
Bushing Thread: 3/8-32
Size - Body: Round - 0.885" Dia (22.48mm)
POT 1K OHM 1.5W HYBRITRON LINEAR
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3548H-1AA-102B-ND | 1354434-3548H-1AA-102B | 3548H-1AA-102B |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Hybritron® | ||
| Mounting / Packaging | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Digital Potentiometer | |
| Configuration | Multiturn |