Bourns, Inc. Potentiometers 3547S-1AA-502A

Description
Bourns 3547S-1AA-502A Potentiometer
Request a Quote Datasheet
Description
Bourns 3547S-1AA-502A Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 6928487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928487
Potentiometers 6928487
Bourns 3547S-1AA-502A Potentiometer

Bourns 3547S-1AA-502A Potentiometer

Supplier's Site
Potentiometers - 6928487P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928487P
Potentiometers 6928487P
Precision Pot - 7/8" Dia, 3Turn, 5K

Precision Pot - 7/8" Dia, 3Turn, 5K

Supplier's Site
Potentiometers - 1674526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1674526
Potentiometers 1674526
Precision Pot - 7/8" Dia, 3Turn, 5K

Precision Pot - 7/8" Dia, 3Turn, 5K

Supplier's Site
1W Rheostat - 84-3547S-1AA-502A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 5K OHM 1W WIREWOUND LINEAR Product overview: 3547S-1AA-502A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3547S-1AA-502A can be used for catalog matching and distributor lookup.

POT 5K OHM 1W WIREWOUND LINEAR Product overview: 3547S-1AA-502A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3547S-1AA-502A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3547S-1AA-502A-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3547S-1AA-502A-ND
Rotary Potentiometers, Rheostats 3547S-1AA-502A-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug

Buy Now Datasheet
Rotary Potentiometer, 5Kohm, 1W, ±3%; Track Resistance Bourns - 33M2926 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 5Kohm, 1W, ±3%; Track Resistance Bourns
33M2926
Rotary Potentiometer, 5Kohm, 1W, ±3%; Track Resistance Bourns 33M2926
ROTARY POTENTIOMETER, 5KOHM, 1W, ±3%; Track Resistance:5kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 3%; Product Range:3547S Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 5KOHM, 1W, ±3%; Track Resistance:5kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 3%; Product Range:3547S Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3547S-1AA-502A - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3547S-1AA-502A
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3547S-1AA-502A
POT 5K OHM 1W WIREWOUND LINEAR

POT 5K OHM 1W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Wirewound Resistors Resistors Resistors
Product Number 6928487 6928487P 84-3547S-1AA-502A 3547S-1AA-502A-ND 33M2926 3547S-1AA-502A
Product Name Potentiometers Potentiometers 1W Rheostat Rotary Potentiometers, Rheostats Rotary Potentiometer, 5Kohm, 1W, ±3%; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Multiturn Multiturn Single Resistor
Resistance Taper Linear; Linear Rotary
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details