Bourns, Inc. Rotary Potentiometers, Rheostats 3545S-1-502L

Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Wirewound 1.5W Solder Lug
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Wirewound 1.5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3545S-1-502L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3545S-1-502L-ND
Rotary Potentiometers, Rheostats 3545S-1-502L-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Wirewound 1.5W Solder Lug

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Wirewound 1.5W Solder Lug

Buy Now Datasheet
1.5W Rheostat - 84-3545S-1-502L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5W Rheostat
84-3545S-1-502L
1.5W Rheostat 84-3545S-1-502L
POT 5K OHM 1.5W WIREWOUND LINEAR Product overview: 3545S-1-502L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3545S-1-502L can be used for catalog matching and distributor lookup.

POT 5K OHM 1.5W WIREWOUND LINEAR Product overview: 3545S-1-502L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3545S-1-502L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers - 7899371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7899371
Potentiometers 7899371
Bourns 3545S-1-502L Potentiometer

Bourns 3545S-1-502L Potentiometer

Supplier's Site
Potentiometers - 7899371P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7899371P
Potentiometers 7899371P
3545S Potentiometer 5-turn 5K 5%

3545S Potentiometer 5-turn 5K 5%

Supplier's Site
Potentiometers - 1675462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1675462
Potentiometers 1675462
3545S Potentiometer 5-turn 5K 5%

3545S Potentiometer 5-turn 5K 5%

Supplier's Site
Rotary Potentiometer, 5Kohm, 5%, 1.5W; Track Resistance Bourns - 88K8208 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 5Kohm, 5%, 1.5W; Track Resistance Bourns
88K8208
Rotary Potentiometer, 5Kohm, 5%, 1.5W; Track Resistance Bourns 88K8208
ROTARY POTENTIOMETER, 5KOHM, 5%, 1.5W; Track Resistance:5kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3545S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POTENTIOMETER, 5KOHM, 5%, 1.5W; Track Resistance:5kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3545S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3545S-1-502L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3545S-1-502L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3545S-1-502L
POT 5K OHM 1.5W WIREWOUND LINEAR

POT 5K OHM 1.5W WIREWOUND LINEAR

Supplier's Site
Pot;Wirewound;Rest 5 Kilohms;Panel;5 Turns;Linear;Pwr 1.5W;Shaft Dia 0.2497in - 70153733 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 5 Kilohms;Panel;5 Turns;Linear;Pwr 1.5W;Shaft Dia 0.2497in
70153733
Pot;Wirewound;Rest 5 Kilohms;Panel;5 Turns;Linear;Pwr 1.5W;Shaft Dia 0.2497in 70153733
Model 3543: 3-Turn, 1 Watt — 7⁄8" dia. Wirewound element. Temperature Coefficient: ±50 PPM/°C. Resistance Tolerance: ±5%. Model 3545: 5-Turn, 1.5 Watt — 7⁄8" dia. Wirewound element. Temperature Coefficient: ±50 PPM/°C. Resistance Tolerance: ±5%. All models have of Operating Temperature Range: +1°C to +125°C. Features Bushing Mount Optional AR Pin Feature Non-Standard Features and Specifications Available Gangable

Model 3543: 3-Turn, 1 Watt — 7⁄8" dia. Wirewound element. Temperature Coefficient: ±50 PPM/°C. Resistance Tolerance: ±5%. Model 3545: 5-Turn, 1.5 Watt — 7⁄8" dia. Wirewound element. Temperature Coefficient: ±50 PPM/°C. Resistance Tolerance: ±5%. All models have of Operating Temperature Range: +1°C to +125°C.
Features

  • Bushing Mount
  • Optional AR Pin Feature
  • Non-Standard Features and Specifications Available
  • Gangable
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Wirewound Resistors
Product Number 3545S-1-502L-ND 84-3545S-1-502L 7899371 7899371P 88K8208 3545S-1-502L 70153733
Product Name Rotary Potentiometers, Rheostats 1.5W Rheostat Potentiometers Potentiometers Rotary Potentiometer, 5Kohm, 5%, 1.5W; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot;Wirewound;Rest 5 Kilohms;Panel;5 Turns;Linear;Pwr 1.5W;Shaft Dia 0.2497in
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details