Manufacturer: Bourns Inc.
Win Source Part Number: 1128285-3545S-1-202L
Packaging: Bulk
Termination Style: Solder Lug
Mounting Style: Panel Mount
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Actuator Type: Slotted
Actuator Length: 0.812" (20.63mm)
Resistance (Ohms): 2k
Bushing Thread: 3/8-32
Number of Turns: 5
Adjustment Type: User Defined
Resistive Material: Wirewound
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 1800°
Actuator Diameter: 0.2497" (6.34mm)
Size - Body: Round - 0.875" Dia x 0.750" H (22.23mm x 19.05mm)
Categories: Potentiometers, Variable Resistors
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: 3543S
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Power (W): 1.5W
POT 2K OHM 1.5W WIREWOUND LINEAR Product overview: 3545S-1-202L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3545S-1-202L can be used for catalog matching and distributor lookup.
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Wirewound 1.5W Solder Lug
WIREWOUND POTENTIOMETER, 2KOHM, 5%, 1.5W; Track Resistance:2kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3545S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
Model 3543: 3-Turn, 1 Watt — 7⁄8" dia. Wirewound element. Temperature Coefficient: ±50 PPM/°C. Resistance Tolerance: ±5%. Model 3545: 5-Turn, 1.5 Watt — 7⁄8" dia. Wirewound element. Temperature Coefficient: ±50 PPM/°C. Resistance Tolerance: ±5%. All models have of Operating Temperature Range: +1°C to +125°C.
Features
POT 2K OHM 1.5W WIREWOUND LINEAR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Wirewound Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 1128285-3545S-1-202L | 84-3545S-1-202L | 118-3545S-1-202L-ND | 17M3631 | 70153732 | 3545S-1-202L |
| Product Name | Rotary Potentiometers, Rheostats - 3545S-1-202L | 1.5W Rheostat | Rotary Potentiometers, Rheostats | Wirewound Potentiometer, 2Kohm, 5%, 1.5W; Track Resistance Bourns | Pot;Wirewound;Rest 2 Kilohms;Panel;5 Turns;Linear;Pwr 1.5W;Shaft Dia 0.2497in | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Resistance Range | 2000 ohms | 2000 ohms | 2000 ohms | 2000 ohms | 2000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |||
| Power Rating | 1.5 watts | 1.5 watts | 1.5 watts | 1.5 watts | 1.5 watts | 1.5 watts |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | 1 to 125 C (34 to 257 F) |