3545 series - Precision Potentiometers have bushing mount. Optional AR pin feature and are Gangable
Maximum Resistance = 10kOhms
Number of Turns = 5
Potentiometer Type = Linear
Mounting Type = Panel Mount
Shaft Diameter = 6.35 mm
Mounting Hole Diameter = 10.44mm
Power Rating = 1.5W
Termination Style = Solder Lug
Tolerance = ±5%
Series = 3543S
Delivery on production packaging - Box. This product is non-returnable.
3545 series - Precision Potentiometers have bushing mount. Optional AR pin feature and are Gangable
Maximum Resistance = 10kOhms
Number of Turns = 5
Potentiometer Type = Linear
Mounting Type = Panel Mount
Shaft Diameter = 6.35 mm
Mounting Hole Diameter = 10.44mm
Power Rating = 1.5W
Termination Style = Solder Lug
Tolerance = ±5%
Series = 3543S
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Wirewound 1.5W Solder Lug
POT 10K OHM 1.5W WIREWOUND LIN
ROTARY POTENTIOMETER,; Track Resistance:10kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:3545S Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes
Model 3543: 3-Turn, 1 Watt — 7⁄8" dia. Wirewound element. Temperature Coefficient: ±50 PPM/°C. Resistance Tolerance: ±5%. Model 3545: 5-Turn, 1.5 Watt — 7⁄8" dia. Wirewound element. Temperature Coefficient: ±50 PPM/°C. Resistance Tolerance: ±5%. All models have of Operating Temperature Range: +1°C to +125°C.
Features
RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|---|
Product Category | Potentiometers, Rheostats, and Trimmers | Wirewound Resistors | Resistors | Resistors | Wirewound Resistors |
Product Number | 7899377P | 3545S-1-103L-ND | 3545S-1-103L | 88K8207 | 70153731 |
Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer,; Track Resistance Bourns | Pot;Wirewound;Rest 10 Kilohms;Panel;5 Turns;Linear;Pwr-Rtg 1.5W | |
Mounting / Packaging | Panel Mount (Bushing); Solder Lug | Panel Mount (Bushing) | Panel Mount (Bushing) | Panel Mount (Bushing) | |
Potentiometer Type | Standard Potentiometer | ||||
Configuration | Multiturn | Single Resistor | |||
Resistance Taper | Linear | ||||
Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms |